location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung i I5700 8,13 cm (3.2") 1500 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I5700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-I5700WGA
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung i I5700 8,13 cm (3.2") 1500 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8,13 cm (3.2") 320 x 480 pixels
  • - 0,8 GHz
  • - 32 GB
  • - Bluetooth 2.1+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1500 mAh
More>>>
Short summary description Samsung i I5700 8,13 cm (3.2") 1500 mAh White:
This short summary of the Samsung i I5700 8,13 cm (3.2") 1500 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung i I5700, 8,13 cm (3.2"), 320 x 480 pixels, 0,8 GHz, White

Long summary description Samsung i I5700 8,13 cm (3.2") 1500 mAh White:
This is an auto-generated long summary of Samsung i I5700 8,13 cm (3.2") 1500 mAh White based on the first three specs of the first five spec groups.

Samsung i I5700. Display diagonal: 8,13 cm (3.2"), Display resolution: 320 x 480 pixels. Processor frequency: 0,8 GHz. Rear camera type: Single camera. Battery capacity: 1500 mAh. Product color: White. Weight: 120 g

Display
Display diagonal *
8,13 cm (3.2")
Panel type
TFT
Display resolution *
320 x 480 pixels
Display number of colors
16.78 million colours
Processor
Processor frequency *
0,8 GHz
Storage
Maximum memory card size
32 GB
Internal memory
200 MB
Camera
Rear camera resolution
2048 x 1536 pixels
Digital zoom
4x
Rear camera flash *
Yes
Rear camera type *
Single camera
Auto focus
Yes
Built-in camera
Yes
Network
2G standards
Edge, GPRS
Data network
3G
Bluetooth *
Yes
Bluetooth version
2.1+EDR
Bluetooth profiles
A2DP
Ports & interfaces
USB 2.0 ports quantity
1
Headphone connectivity
3.5 mm
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
E-mail
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Bar
Product color *
White
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Notes
Speakerphone
Yes
Vibrating alert
Yes
Multimedia
FM radio
Yes
Call management
Call waiting
Yes
Call hold
Yes
Call timer
Yes
Software
Platform *
Android
App distribution platform
Google Play
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1500 mAh
Talk time (2G)
9,3 h
Standby time (2G)
450 h
Weight & dimensions
Width
57 mm
Depth
12,9 mm
Height
115 mm
Weight *
120 g
Other features
Touchscreen
Yes
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Source Review comments Score
absolutegadget.com
Updated:
2013-11-09 06:33:06
Up until now Samsung hadn’t bothered the Android fraternity too much, but is making up for lost time with its Galaxy Portal. The second Android-powered smartphone out of the Samsung stable, the Galaxy Portal lacks some of the features that was in the o...
70%
cgena.com
Updated:
2013-11-09 06:33:06
Welcome to the Galaxy - the Samsung Galaxy series that is - Samsung's line of Android-based touchscreen phones. Although the company and brand has already released a few phones running on the most-talked about OS today, the will most likely introduce...
Good Good functionality, good touchscreen response, excellent OS and interface...
Bad Sluggish processing, interface not totally thumbable...
Bottom line Most people are aiming for entry-level touchscreen phones these days and are most likely busy with the Stars and the Corbys and the Omnias. For those who have a few a more bucks to spare and is looking forward to a whole new experience in mobile messa...
84%
recombu.com
Updated:
2013-11-09 06:33:06
The Galaxy Portal is an entry-level addition to Samsung's Android army. Read our review to see if it's the budget Android phone you've been waiting for.NB: Our review model came with Android 1.5 (Cupcake) installed but we understand that certain retail...
Bottom line The Samsung Galaxy Portal is a solid Android 1.5 handset that's better than the HTC Magic in our opinion. If you want a reasonably priced touchscreen phone to check emails, Facebook and Twitter, and surf the web, then the Samsung Galaxy Portal won't di...
60%
electronista.com
Updated:
2013-11-09 06:33:06
Samsung was one of the last major phone builders to get into the Android arena, but what it lost in time it made up for in sheer numbers: the Galaxy Spica came barely a few months after the original. It promises a substantial boost with a new design an...
Good Cheap for the quality, Vivid, responsive AMOLED screen in most lighting, Fast in most tasks, Small but comfortable, Better button layout than original, Good battery life and call quality...
Bad Just Android 1.5; apps, features limited, Android 2.1 update will need Windows PC, regular AMOLED hard to see in bright sunlight, Poor camera for both photos and videos, Too close to rival phones in pricing for what you get.
Bottom line How appealing the Galaxy Spica is depends entirely on several conditions: your choice of carriers, how much you're willing to pay and how long you're willing to wait.As of April 2010, the Galaxy Spica might still be the best subsidized Android phone on...
70%
gsmarena.com
Updated:
2013-11-09 06:33:07
The rate of Android proliferation is matched by no other platform on today’s market – you only need to look as far as the review section of our site, which is swamped with droids of all shapes and sizes. The likes of Nexus One, HTC Desire, Sony Ericss...
0%
stuff.tv
Updated:
2013-11-09 06:33:07
Samsung’s debut Android phone, the , was briefly top dog of the fledgling smartphone tribe last year. Then along came HTC with its and Sense UI and the Galaxy quickly fell down the pecking order.If you were hoping Sammy would up its game with its seco...
Good Responsive touchscreen. User-friendly. Neat augmented-reality app set-up. 3.5mm headphone jack...
Bad Ordinary design. Android OS 1.5 needs upgrading. Average camera. Music player sounds weedy...
Bottom line An Android smartphone that doesn’t set the world on fire, but does a solid job for little outlay...
60%
mobilechoiceuk.com
Updated:
2013-11-09 06:33:07
A decent enough phone, but how much better might it have been if it had been more cleverly put together, with the software more comprehensively thought through? User opinions(0) Add opinion Read all opinions...
Good The phone is decently priced and fits the hand well...
Bad Irritating screen unlock, average camera and elderly-looking version of AndroidLook and Feel...
Bottom line A decent enough phone, but how much better might it have been if it had been more cleverly put together, with the software more comprehensively thought through?...
60%
hardwarezone.com.sg
Updated:
2013-11-09 06:33:07
The outlook is bright for Google's Android OS. 2009 saw the release of Android phones from mobile bigwigs like Sony Ericsson, HTC, Motorola and even Samsung, with more to follow this year. Samsung jumped on the Android bandwagon in mid-2009 with the re...
Bottom line There's something decidedly average about the Galaxy Spica. It is definitely sufficient for the average person who works-on-the-go as it comes with a 1500mAh battery that allows the device to run continuously for two days with HSDPA connectivity or thr...
0%
phonearena.com
Updated:
2013-11-09 06:33:15
Back in June Samsung took its first step in the Android universe with the release of the galactic conqueror the . Then in quick succession the manufacturer announced the and . What we´ve got in our hands now is their second Android-based handset for E...
Good DivX and Xvid support, Proper AMOLED display, Decent incall quality and audio playback, Robust battery, 3.5mm jack...
Bad No interface personalization... and yet again, Low quality, lowresolution video capture...
Bottom line Performance and conclusion:The Samsung Galaxy Spica i5700 sports a snappy 800MHz processor, but in reality, the presence of the mighty hardware is almost undetectable, because the phone doesn’t feel noticeably faster than the T-Mobile G1 or Magic... or...
85%
pcmag.com
Updated:
2014-02-12 01:27:19
Remember the Samsung Galaxy Exhibit$94.99 at Amazon, aka the Galaxy S III Mini? As if two versions weren't enough, Samsung and T-Mobile have teamed up for yet another iteration of this diminutive Android smartphone. The Galaxy Light ($216 direct) adds LTE...
Good Solid feature set for the price. 4G LTE enabled. Great call quality.
Bad Mediocre battery life. Middling camera...
Bottom line Thanks to its LTE support and solid call quality, the Samsung Galaxy Light stands as a good value for entry-level Android smartphones on T-Mobile...
70%
ubergizmo.com
Updated:
2014-05-18 01:50:12
With the Galaxy Light, Samsung is proving that it can scale its smartphone design and production costs. After hitting home runs with the Galaxy S III , Galaxy S4 , and Galaxy Note 3 , Samsung is bringing some of its most noticeable aesthetics and features...
Bottom line Does half the cost of a high-end phone mean you'll be getting half the phone? Thankfully, in 2014, this isn't the case at all with the Galaxy Light. With a modest, but still capable, quad-core processor, solid graphics performance, and being light on pre-...
0%
Brand Image Article code product Stock Price from
Samsung S8000 7,87 cm (3.1") Bada 1080 mAh White Samsung S8000 7,87 cm (3.1") Bada 1080 mAh White
(show image)
8808993654307 S8000 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 5230 8,13 cm (3.2") 1020 mAh Black
(show image)
002P1R0 5230 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 5230 8,13 cm (3.2") 1320 mAh Black
(show image)
002P9T5 5230 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 5530 XpressMusic 7,37 cm (2.9") Single SIM 1000 mAh Blue, White
(show image)
002P8R5 5530 XpressMusic 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6710 Navigator 6,6 cm (2.6") 950 mAh Grey
(show image)
002M253 6710 Navigator 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 5530 XpressMusic 7,37 cm (2.9") 1000 mAh Black
(show image)
002L7D8 5530 XpressMusic 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia N86 6,6 cm (2.6") 1200 mAh Black
(show image)
002L727 N86 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 5800 XpressMusic 8,13 cm (3.2") 1320 mAh Blue
(show image)
002H7P4 5800 XpressMusic 0.00
(excl. VAT)
0 (incl. VAT)