location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 65306 surfboard Stand Up Paddle board (SUP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65306
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65306
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138923872
Category: Surfboards Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:55:46
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 65306 surfboard Stand Up Paddle board (SUP):
This short summary of the Bestway 65306 surfboard Stand Up Paddle board (SUP) data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 65306, Stand Up Paddle board (SUP), Flat, Grey, Red, White, 120 kg, Box, 3810 mm

Long summary description Bestway 65306 surfboard Stand Up Paddle board (SUP):
This is an auto-generated long summary of Bestway 65306 surfboard Stand Up Paddle board (SUP) based on the first three specs of the first five spec groups.

Bestway 65306. Type: Stand Up Paddle board (SUP), Board profile: Flat, Product color: Grey, Red, White. Length: 3810 mm, Weight: 14,8 kg, Width: 760 mm. Minimum order quantity: 1 pc(s), Quantity per pallet: 12 pc(s)

Features
Product color *
Grey, Red, White
Type *
Stand Up Paddle board (SUP)
Board profile *
Flat
Number of fins
1
Inflatable *
Yes
Non-slip surface
Yes
Maximum weight capacity
120 kg
Package type
Box
Intrastat code
89031010
Weight & dimensions
Length *
3810 mm
Width
760 mm
Thickness
15 cm
Weight & dimensions
Weight *
14,8 kg
Package width
400 mm
Package depth
860 mm
Package height
270 mm
Package volume
93000, 100000
Packaging content
Hand air pump
Yes
Repair kit included
Yes
Carrying case
Yes
Leash included
Yes
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
12 pc(s)
Brand Image Article code product Stock Price from
Bestway 65308 surfboard Stand Up Paddle board (SUP) Bestway 65308 surfboard Stand Up Paddle board (SUP)
(show image)
65308 65308
Bestway 65312 surfboard Stand Up Paddle board (SUP) Bestway 65312 surfboard Stand Up Paddle board (SUP)
(show image)
65312 65312
Bestway 65305 surfboard Stand Up Paddle board (SUP) Bestway 65305 surfboard Stand Up Paddle board (SUP)
(show image)
65305 65305