location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58475 pool part/accessory Filter media

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58475
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58475 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138926316
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:11:57
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 58475 pool part/accessory Filter media:
This short summary of the Bestway 58475 pool part/accessory Filter media data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58475, Filter media, White, Polyethylene, 780 g, Box, 366 mm

Long summary description Bestway 58475 pool part/accessory Filter media:
This is an auto-generated long summary of Bestway 58475 pool part/accessory Filter media based on the first three specs of the first five spec groups.

Bestway 58475. Product type: Filter media, Product color: White, Material: Polyethylene. Weight: 780 g. Package type: Box, Package width: 366 mm, Package depth: 176 mm. Minimum order quantity: 6 pc(s), Quantity per pallet: 96 pc(s)

Features
Product type *
Filter media
Product color
White
Material
Polyethylene
Washable
Yes
Long-lasting
Yes
Non-toxic
Yes
Intrastat code
39269097
Ergonomics
Easy to transport
Yes
Easy to move
Yes
Weight & dimensions
Weight
780 g
Packaging data
Package type
Box
Package width
366 mm
Package depth
176 mm
Package height
176 mm
Package volume
82000 cm³
Logistics data
Minimum order quantity
6 pc(s)
Quantity per pallet
96 pc(s)
Brand Image Article code product Stock Price from
Blue Bay

Blue Bay EZCSP3 pool part/accessory Filter pump cartridge
(show image)
EZCSP3 EZCSP3 0.00
(excl. VAT)
0 (incl. VAT)
Blue Bay

Blue Bay EZCSP2 pool part/accessory Repair kit
(show image)
EZCSP2 EZCSP2 0.00
(excl. VAT)
0 (incl. VAT)
Blue Bay

Blue Bay EZCP pool part/accessory Filter pump cover
(show image)
EZCP EZCP 0.00
(excl. VAT)
0 (incl. VAT)
Blue Bay

Blue Bay EZCLEAN pool part/accessory Cartridge filter pump
(show image)
EZCLEAN EZCLEAN 0.00
(excl. VAT)
0 (incl. VAT)
Blue Bay

Blue Bay EZCLEAN 200 pool part/accessory Cartridge filter pump
(show image)
EZCLEAN 200 EZCLEAN 200 0.00
(excl. VAT)
0 (incl. VAT)
Summer Fun

Summer Fun 502010242 pool part/accessory Filter cartridge
(show image)
502010242 502010242
Summer Fun

Summer Fun 502010393 pool part/accessory Filter media
(show image)
502010393 502010393
Pool Improve

Pool Improve 0304530 pool part/accessory Filter media
(show image)
0304530 0304530
Bestway 58510 pool part/accessory Filter cartridge Bestway 58510 pool part/accessory Filter cartridge
(show image)
58510 58510
Bestway 58515 pool part/accessory Sand filter set Bestway 58515 pool part/accessory Sand filter set
(show image)
58515 58515
Country Distributor
Belgium 2 distributor(s)