location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Games CGI ADG LOLSrprs SignatureGm M02 GML Card Game Game of chance

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Games
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CGI ADG LOLSrprs SignatureGm M02 GML
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6042059 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988144091 show
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:30:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Games CGI ADG LOLSrprs SignatureGm M02 GML Card Game Game of chance
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Game of chance Card Game
  • - Multiplayer
  • - Minimum number of players: 2 Maximum number of players: 4
  • - Recommended age group: Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 5 yr(s)
  • - Batteries required
More>>>
Short summary description Games CGI ADG LOLSrprs SignatureGm M02 GML Card Game Game of chance:
This short summary of the Games CGI ADG LOLSrprs SignatureGm M02 GML Card Game Game of chance data-sheet is auto-generated and uses the product title and the first six key specs.

Games CGI ADG LOLSrprs SignatureGm M02 GML, Card Game, Game of chance, 5 yr(s)

Long summary description Games CGI ADG LOLSrprs SignatureGm M02 GML Card Game Game of chance:
This is an auto-generated long summary of Games CGI ADG LOLSrprs SignatureGm M02 GML Card Game Game of chance based on the first three specs of the first five spec groups.

Games CGI ADG LOLSrprs SignatureGm M02 GML. Product type: Card Game, Genre: Game of chance, Recommended age (min): 5 yr(s). Batteries required

Features
Game modes
Multiplayer
Non-competitive game
No
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Card Game
Recommended age (min) *
5 yr(s)
Number of cards
4 pc(s)
Genre *
Game of chance
Recommended skill level
Beginner
Release date (DD/MM/YYYY)
01-03-2018
Country of origin
China
Power
Batteries required
Yes
Battery type
AAA
Number of batteries supported
3
Weight & dimensions
Weight
600 g
Width
267 mm
Depth
64 mm
Height
267 mm
Packaging data
Package width
266,7 mm
Package depth
63,5 mm
Package height
266,7 mm
Package weight
589,67 g
Package type
Closed box
Packaging content
Gameboard included
Yes
Supplier features
Commercial unit type
Consumer unit single
(cdm) Minimum age
72 month(s)
Shipping (inner) case invoice unit
No
Shipping (inner) case orderable unit
No
Supplier features
Shipping (inner) case dispatch unit
No
Country of importation (ISO 3166-1)
France
Master (outer) case packaging type
Carton
Master (outer) case invoice unit
No
Master (outer) case orderable unit
No
Master (outer) case dispatch unit
No
Logistics data
Pallet dispatch unit
No
Quantity per intermodal container (20ft)
5460 pc(s)
Quantity per intermodal container (40ft)
10921 pc(s)
Pallet width
120 cm
Pallet length
80 cm
Pallet height
177,6 cm
Pallet weight
131,5 kg
Number of layers per pallet
6 pc(s)
Quantity per pallet layer
32 pc(s)
Quantity per pallet
192 pc(s)
Master (outer) case width
279,9 mm
Master (outer) case length
268 mm
Master (outer) case height
286 mm
Master (outer) case net weight
2,37 kg
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
70778988144090
Master (outer) case volume
758000 cm³
Master (outer) case weight
2,66 kg
Pallet invoice unit
No
Pallet orderable unit
No
Harmonized System (HS) code
9504,90,80,00