location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bunchems DNG BST Hatchimals Theme Kits GML 410 g Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Bunchems
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DNG BST Hatchimals Theme Kits GML
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6041479 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988719541 show
Category:
Material or substance used for making models such as clay.
Pottery & Modelling Compounds Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:30:00
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bunchems DNG BST Hatchimals Theme Kits GML 410 g Multicolour:
This short summary of the Bunchems DNG BST Hatchimals Theme Kits GML 410 g Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Bunchems DNG BST Hatchimals Theme Kits GML, Bunchems, Multicolour, Child, 186 pc(s), 4 yr(s), Boy/Girl

Long summary description Bunchems DNG BST Hatchimals Theme Kits GML 410 g Multicolour:
This is an auto-generated long summary of Bunchems DNG BST Hatchimals Theme Kits GML 410 g Multicolour based on the first three specs of the first five spec groups.

Bunchems DNG BST Hatchimals Theme Kits GML. Type: Bunchems, Product color: Multicolour, Recommended age group: Child. Weight: 410 g. Package width: 146,1 mm, Package depth: 130,3 mm, Package height: 273,1 mm. Quantity per intermodal container (20ft): 5011 pc(s), Quantity per intermodal container (40ft): 10022 pc(s), Number of layers per pallet: 6 pc(s). EU TSD warning: Not for children under 36 months

Features
Type *
Bunchems
Recommended age group *
Child
Product color *
Multicolour
Number of pieces *
186 pc(s)
Reusable
Yes
Recommended age (min)
4 yr(s)
Recommended gender
Boy/Girl
Country of origin
China
Weight & dimensions
Weight *
410 g
Packaging data
Package width
146,1 mm
Package depth
130,3 mm
Package height
273,1 mm
Package weight
408,233 g
Package type
Box
Packaging content
User guide
Yes
Logistics data
Quantity per intermodal container (20ft)
5011 pc(s)
Quantity per intermodal container (40ft)
10022 pc(s)
Number of layers per pallet
6 pc(s)
Quantity per pallet
192 pc(s)
Quantity per pallet layer
32 pc(s)
Master (outer) case width
306,1 mm
Master (outer) case length
268 mm
Master (outer) case height
292,1 mm
Master (outer) case weight
2,04 kg
Master (outer) case GTIN (EAN/UPC)
778988719732
Master (outer) case volume
846000 cm³
Master (outer) case net weight
1,64 kg
Safety warning
EU TSD warning
Not for children under 36 months
Battery
Batteries required
No
Brand Image Article code product Stock Price from
Bunchems Pals 100 g Multicolour Bunchems Pals 100 g Multicolour
(show image)
6028254 Pals
Bunchems DNG BST ThemePk - Unicorn TM EML 270 g Multicolour Bunchems DNG BST ThemePk - Unicorn TM EML 270 g Multicolour
(show image)
6039994 DNG BST ThemePk - Unicorn TM EML