Brother logo

Brother HL-L2370DN laser printer 2400 x 600 DPI A4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
438239
Info modified on:
13 Mar 2024, 09:45:49
Short summary description Brother HL-L2370DN laser printer 2400 x 600 DPI A4:

Brother HL-L2370DN, Laser, 2400 x 600 DPI, A4, 34 ppm, Duplex printing, Network ready

Long summary description Brother HL-L2370DN laser printer 2400 x 600 DPI A4:

Brother HL-L2370DN. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm, Duplex printing. Display: LCD. Network ready. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.