location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Steel Pro 56706 above ground pool Framed pool Round 6473 L Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Steel Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56706
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56706 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138926323 show
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 15:49:30
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway Steel Pro 56706 above ground pool Framed pool Round 6473 L Blue:
This short summary of the Bestway Steel Pro 56706 above ground pool Framed pool Round 6473 L Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Steel Pro 56706, 6473 L, Framed pool, Blue, 21 kg

Long summary description Bestway Steel Pro 56706 above ground pool Framed pool Round 6473 L Blue:
This is an auto-generated long summary of Bestway Steel Pro 56706 above ground pool Framed pool Round 6473 L Blue based on the first three specs of the first five spec groups.

Bestway Steel Pro 56706. Pool type: Framed pool, Shape: Round, Capacity: 6473 L. Pool liner thickness: 0,8 mm, Height: 760 mm, Diameter: 3,66 m. Package width: 280 mm, Package depth: 895 mm, Package height: 275 mm. Quantity per pallet: 12 pc(s), Minimum order quantity: 1 pc(s)

Features
Pool type *
Framed pool
Shape *
Round
Capacity *
6473 L
Product color *
Blue
Frame
Yes
Material
PVC, Polyester, Steel
Intrastat code
95069990
Technical details
Package volume
69000 cm³
Weight & dimensions
Pool liner thickness
0,8 mm
Height
760 mm
Weight & dimensions
Diameter
3,66 m
Weight
21 kg
Packaging data
Package width
280 mm
Package depth
895 mm
Package height
275 mm
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
12 pc(s)
Minimum order quantity
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)