location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dc7900 MT + LE2001w Intel® Core™2 Quad Q9400 3 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dc7900
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dc7900 MT + LE2001w
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VC568ET#ABF*KIT
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Compaq dc7900 MT + LE2001w Intel® Core™2 Quad Q9400 3 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 365 W
  • - Intel® Core™2 Quad Q9400 2,66 GHz
  • - 3 GB DDR2-SDRAM 800 MHz 3 x 1 GB
  • - 500 GB DVD±RW
  • - Intel® GMA 4500M
  • - Ethernet LAN
  • - Windows Vista Business
More>>>
Short summary description HP Compaq dc7900 MT + LE2001w Intel® Core™2 Quad Q9400 3 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business Mini Tower PC Black:
This short summary of the HP Compaq dc7900 MT + LE2001w Intel® Core™2 Quad Q9400 3 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dc7900 MT + LE2001w, 2,66 GHz, Intel® Core™2 Quad, 3 GB, 500 GB, DVD±RW, Windows Vista Business

Long summary description HP Compaq dc7900 MT + LE2001w Intel® Core™2 Quad Q9400 3 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business Mini Tower PC Black:
This is an auto-generated long summary of HP Compaq dc7900 MT + LE2001w Intel® Core™2 Quad Q9400 3 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business Mini Tower PC Black based on the first three specs of the first five spec groups.

HP Compaq dc7900 MT + LE2001w. Processor frequency: 2,66 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q9400. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 500 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Power supply: 365 W. Chassis type: Mini Tower. Product type: PC. Weight: 11,8 kg. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Quad
Processor model *
Q9400
Processor cores
4
Processor threads
4
Processor frequency *
2,66 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
6 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Quad Q9000 Series for Desktop
Processor codename
Yorkfield
Thermal Design Power (TDP)
95 W
Tcase
71,4 °C
Number of Processing Die Transistors
456 M
Processing Die size
164 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
8
ECC supported by processor
No
Memory
Internal memory *
3 GB
Maximum internal memory *
16 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
3 x 1 GB
Memory clock speed
800 MHz
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD±RW
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
Discrete graphics card model *
Intel® GMA 4500M
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
Mini Tower
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Country of origin
China
Performance
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Processor special features
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLB6B
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
35365
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
365 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Non-operating altitude
9144
Weight & dimensions
Width *
177 mm
Depth *
452 mm
Height *
447 mm
Weight *
11,8 kg
Packaging content
Display included *
Yes
Display diagonal
50,8 cm (20")
Display resolution
1600 x 900 pixels
Contrast ratio (typical)
1000:1
Display brightness
250 cd/m²
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Other features
Power requirements
100 – 240 VAC, 50/60 Hz
LightScribe
Yes
Expansion slots
3 full-height PCI, 1 full-height PCI Express x16, 2 full-height PCI Express x1
Networking features
Gigabit Ethernet
Graphics card family
Intel
Source Review comments Score
brighthub.com
Updated:
2013-09-12 03:26:39
HP Compaqs dc7900 is a great business desktop packed with features and good hardware. Its both versatile and affordable, and worthy of your consideration if you are in the market for a new office computer. HP dc7900HP Compaq’s dc7900 convertible min...
80%
trustedreviews.com
Updated:
2013-09-12 03:26:39
Much as some of us might wish otherwise, not all computers are for fun and games. Business PCs are a large and important part of the desktop market, and have a different set of requirements to those of the general home user, enthusiast or gamer. Obviously...
80%