location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LE2201w computer monitor 55,9 cm (22") 1680 x 1050 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE2201w
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NK571AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111198733 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 220175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Nov 2011
Product end of life date
Bullet Points HP LE2201w computer monitor 55,9 cm (22") 1680 x 1050 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 55,9 cm (22")
  • - 1680 x 1050 pixels 16:10
  • - 5 ms 250 cd/m² 1000:1
  • - 35 W
More>>>
Short summary description HP LE2201w computer monitor 55,9 cm (22") 1680 x 1050 pixels Black:
This short summary of the HP LE2201w computer monitor 55,9 cm (22") 1680 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP LE2201w, 55,9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description HP LE2201w computer monitor 55,9 cm (22") 1680 x 1050 pixels Black:
This is an auto-generated long summary of HP LE2201w computer monitor 55,9 cm (22") 1680 x 1050 pixels Black based on the first three specs of the first five spec groups.

HP LE2201w. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Display
Display diagonal *
55,9 cm (22")
Display resolution *
1680 x 1050 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colours
Pixel pitch
0,282 x 0,282 mm
Horizontal scan range
24 - 83 kHz
Vertical scan range
50 - 76 Hz
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Black
Country of origin
China
Certification
TCO5 (Low Emissions), ISO 9241-3xx, CISPR Requirements, VCCI Approvals, KC and KCC (Korean) Requirements, CSA 60950-1, UL 60950-1, EN55022 Class B, CNS 13438 Class B, IEC 60950-1, China Energy Label (CEL), China MEPS, Korea MEPS (pending, Energy Boy), SmartWay – NA only - Energy logistics, EUP Lot 6 Tier 1 AS/NZS 3548 Class B Approval, “GS” Mark, TUV Approvals, GEEA, CE Marking, FCC Part 15 class B Approval, ENERGY STAR qualified, EN55024 Class B, EN60950 -1, CUL, CCIB, CCEE, IT ECO (EDS), ENERGY STAR
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDCP
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Ergonomics
Cable lock slot type
Kensington
Tilt angle range
-5 - 25°
Plug and Play
Yes
Power
Power consumption (typical) *
35 W
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
515 mm
Depth (with stand)
207 mm
Height (with stand)
415 mm
Width (without stand)
515 mm
Depth (without stand)
60 mm
Height (without stand)
345 mm
Weight (without stand)
5,2 kg
Packaging data
Package weight
4,7 kg
Other features
Display
LCD
TV tuner integrated
No
Package dimensions (WxDxH)
587 x 161 x 489 mm
Display resolution at frequency
Preset VESA Graphic Modes (non-interlaced): 1680 x 1050 @ 60 Hz, 1280 x 1024 @ 60 and 75 Hz, 1280 x 960 @ 60 Hz, 1024 x 768 @ 60 and 75 Hz, 1600 x 1000 @ 60 Hz, 1440 x 900 @ 60 Hz, 1152 x 900 @ 65 Hz, 1152 x 870 @ 75 Hz (Mac), 1152 x 900 @ 76 Hz (Sun), 832 x 624 @ 75 Hz (Mac), 800 x 600 @ 60 and 75 Hz, 640 x 480 @ 60 and 75 Hz
Display video input type connector
15-pin D-sub mini connector; detached
Video Dot Rate
165 MHz
Thin Client
Thin client installed
No
Country Distributor
United Kingdom 1 distributor(s)