location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U436-06N-GB interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U436-06N-GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U436-06N-GB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332206954 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:23:54
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Tripp Lite U436-06N-GB interface cards/adapter:
This short summary of the Tripp Lite U436-06N-GB interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U436-06N-GB, Black, Vietnam, CE, FCC, REACH, 0 - 45 °C, -10 - 70 °C, 22,7 mm

Long summary description Tripp Lite U436-06N-GB interface cards/adapter:
This is an auto-generated long summary of Tripp Lite U436-06N-GB interface cards/adapter based on the first three specs of the first five spec groups.

Tripp Lite U436-06N-GB. Product color: Black, Country of origin: Vietnam, Certification: CE, FCC, REACH. Width: 22,7 mm, Depth: 15,2 mm, Height: 66 mm. Package width: 120,6 mm, Package depth: 100,1 mm, Package height: 20,1 mm. Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 255 mm, Master (outer) case length: 115,1 mm. Data transfer rate: 5 Gbit/s, Cable length: 0,2 m, Relative humidity: 5 - 90%

Design
Product color
Black
Country of origin
Vietnam
Certification
CE, FCC, REACH
Power
USB powered
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332206951
Compliance certificates
RoHS
Weight & dimensions
Width
22,7 mm
Depth
15,2 mm
Height
66 mm
Weight
30 g
Packaging data
Package width
120,6 mm
Package depth
100,1 mm
Package height
20,1 mm
Package weight
70 g
Logistics data
Harmonized System (HS) code
84733020
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
255 mm
Master (outer) case length
115,1 mm
Master (outer) case height
119,9 mm
Master (outer) case weight
520 g
Other features
Data transfer rate
5 Gbit/s
Cable length
0,2 m
Relative humidity
5 - 90%
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u
Brand Image Article code product Stock Price from
Tripp Lite U436-06N-GBW-RA interface cards/adapter Tripp Lite U436-06N-GBW-RA interface cards/adapter
(show image)
U436-06N-GBW-RA U436-06N-GBW-RA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite USA-19HS-C interface cards/adapter Tripp Lite USA-19HS-C interface cards/adapter
(show image)
USA-19HS-C USA-19HS-C 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U338-06N-SATA-B interface cards/adapter Tripp Lite U338-06N-SATA-B interface cards/adapter
(show image)
U338-06N-SATA-B U338-06N-SATA-B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U338-06N interface cards/adapter Tripp Lite U338-06N interface cards/adapter
(show image)
U338-06N U338-06N 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U261-001-BT4 interface cards/adapter USB 2.0 Tripp Lite U261-001-BT4 interface cards/adapter USB 2.0
(show image)
U261-001-BT4 U261-001-BT4 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U436-06N-GBW interface cards/adapter Tripp Lite U436-06N-GBW interface cards/adapter
(show image)
U436-06N-GBW U436-06N-GBW 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U336-002-GB interface cards/adapter Tripp Lite U336-002-GB interface cards/adapter
(show image)
U336-002-GB U336-002-GB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U336-000-R interface cards/adapter Tripp Lite U336-000-R interface cards/adapter
(show image)
U336-000-R U336-000-R 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite USA-49WG interface cards/adapter Serial Tripp Lite USA-49WG interface cards/adapter Serial
(show image)
USA-49WG USA-49WG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U219-000-R interface cards/adapter Tripp Lite U219-000-R interface cards/adapter
(show image)
U219-000-R U219-000-R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 8 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
México 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)