iLuv ISP110PNK portable/party speaker Stereo portable speaker Pink

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31326
Info modified on:
12 Jul 2018, 16:16:07
Short summary description iLuv ISP110PNK portable/party speaker Stereo portable speaker Pink:

iLuv ISP110PNK, 2.0 channels, 2-way, Wired, Stereo portable speaker, Pink, Mobile phone/Smartphone

Long summary description iLuv ISP110PNK portable/party speaker Stereo portable speaker Pink:

iLuv ISP110PNK. Audio output channels: 2.0 channels, Speaker type: 2-way. Connectivity technology: Wired. Product type: Stereo portable speaker, Product color: Pink. Recommended usage: Mobile phone/Smartphone, Compatible products: iPhone 3GS, iPhone 3G, iPhone, iPod touch 2nd generation, iPod nano 4th generation, iPod touch,.... Battery type: AA, Power source type: Battery, Battery voltage: 1,5 V

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.