location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z Turbo Drive M.2 256 GB PCI Express 3.0 NVMe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z Turbo Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2SA31AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628860197 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:36:58
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2018
Product end of life date
Bullet Points HP Z Turbo Drive M.2 256 GB PCI Express 3.0 NVMe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 256 GB M.2 PCI Express 3.0
  • - NVMe
  • - Component for: Server/workstation
More>>>
Short summary description HP Z Turbo Drive M.2 256 GB PCI Express 3.0 NVMe:
This short summary of the HP Z Turbo Drive M.2 256 GB PCI Express 3.0 NVMe data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z Turbo Drive, 256 GB, M.2

Long summary description HP Z Turbo Drive M.2 256 GB PCI Express 3.0 NVMe:
This is an auto-generated long summary of HP Z Turbo Drive M.2 256 GB PCI Express 3.0 NVMe based on the first three specs of the first five spec groups.

HP Z Turbo Drive. SSD capacity: 256 GB, SSD form factor: M.2, Component for: Server/workstation

Features
SSD form factor *
M.2
SSD capacity *
256 GB
Interface *
PCI Express 3.0
NVMe *
Yes
Component for *
Server/workstation
Compatible products
Z4/Z6 G4
Weight & dimensions
Width
81 mm
Depth
39 mm
Height
13 mm
Weight
34,1 g
Logistics data
Harmonized System (HS) code
84717070
Country Distributor
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)