location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Box 7390, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Box 7390, DE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002448 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 273138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2022 09:11:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AVM FRITZ!Box 7390, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Red, Silver
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Gigabit Ethernet
  • - DSL WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - USB port
More>>>
Short summary description AVM FRITZ!Box 7390, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver:
This short summary of the AVM FRITZ!Box 7390, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!Box 7390, DE, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, ADSL, Red, Silver

Long summary description AVM FRITZ!Box 7390, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver:
This is an auto-generated long summary of AVM FRITZ!Box 7390, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver based on the first three specs of the first five spec groups.

AVM FRITZ!Box 7390, DE. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). DSL specification: ADSL, ADSL2+,VDSL2. Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2. Supported network protocols: IPv6

WAN connection
DSL WAN *
Yes
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
300 Mbit/s
Wi-Fi standards
802.11a, 802.11b, 802.11g
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Supports ISDN connection
Yes
Mobile network
3G
Yes
DSL features
ADSL
Yes
VDSL
Yes
DSL specification
ADSL, ADSL2+,VDSL2
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
Yes
DC-in jack
Yes
Security
Security algorithms
128-bit WEP, 64-bit WEP, WPA, WPA2
Network address translation (NAT)
Yes
Protocols
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Supported network protocols
IPv6
Design
Product color
Red, Silver
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Quick start guide
Yes
Features
Internal memory
512 MB
Power
Power consumption (typical)
11 W
Power over Ethernet (PoE)
Yes
Other features
Mobile network connection
Yes
WLAN data transfer rates supported
150, 300 Mbit/s
USB ports quantity
2
Compatible operating systems
Windows, Mac OS, Linux
Dimensions (WxDxH)
226 x 159 x 47 mm
Networking features
Gigabit Ethernet
Maximum data transfer rate
1 Gbit/s
Bandwidth
2,4 GHz
Rack mounting
No
xDSL connection
Yes
Source Review comments Score
Theinquirer.net
Updated:
2011-08-14 02:13:18
DESPITE ITS name suggesting it's on the blink, AVM's Fritz!box is actually a very capable little router with more than a few tricks up its sleeve. And although it ships in some of the most garish packing we've ever seen, the riotous palette of sky blu...
Good Very easy to setup and configure, good documentation, advanced telephony features, dual-radio wireless, can be wall mounted...
Bad All-plastic construction feels a little cheap, quirky looks, cramped rear panel, cable users lose a LAN port, no 3G failover or failback...
70%
Brand Image Article code product Stock Price from
AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red
(show image)
20002747 FRITZ!Box 5490 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)