location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Envy 13-1100ea Notebook PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Envy 13-1100ea Notebook PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VX903EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962613672 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Apr 2010
Product end of life date
More>>>
Short summary description HP Envy 13-1100ea Notebook PC:
This short summary of the HP Envy 13-1100ea Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Envy 13-1100ea Notebook PC, 6 MB, L2

Long summary description HP Envy 13-1100ea Notebook PC:
This is an auto-generated long summary of HP Envy 13-1100ea Notebook PC based on the first three specs of the first five spec groups.

HP Envy 13-1100ea Notebook PC. Processor cache: 6 MB, Processor cache type: L2

Source Review comments Score
maximumpc.com
Updated:
2011-08-17 12:10:48
This system crushed our ultraportable benchmarks, but for a price It's called the Envy 13 for a reason. From its magnesium alloy frame, to its beautiful display and its laser etched hand-rest, HP's Envy 13 is sure to turn a few of your friends green. T...
Good Sylish, magnesiumalloy frame; excellent LED display; jetfast benchmark performance.
Bad Expensive; mediocre battery life; no optical drive.
90%
onlinenotebook.com
Updated:
2011-08-17 12:10:48
Thin and light notebook Processor – 2.13GHz Intel Core 2 Duo SL9600 Memory – 3GB, 1,066MHz DDR2 Chipset – Quanta 307B Dimensions (WD) – 12.6×8.5 inches Hard drive – 250GB 5,400 rpm Operating system – Windows 7 Height – 0.8 inches System weight / with...
Good Attractive, bright display, big touch pad...
Bad Expensive, heavy, keyboard doesn’t have backlighting, connections and ports are limited...
Bottom line This is more of a status symbol than a necessity. Buy it if you have plenty of money to burn. The downright sexy looks do justify the high price...
0%
infoworld.com
Updated:
2011-08-17 12:10:48
All that aside, the Envy 13 has a lot of eye-catching touches. Let's not forget that last year's HP Voodoo Envy 133 (hmm, I wonder where that "Voodoo" name went off to, anyhow?) was even more expensive and was amazingly underpowered...
Good Great, Mac-like looks, Neat audio processing feature for headphones...
Bad Expensive, Annoying bloatware ads...
Bottom line If it looks like a MacBook and feels like a Macbook, it's got to be from Apple, right? Wrong! The Envy 13 is the PC's answer for slim, stylish computing. Only more expensive...
80%
notebookreview.com
Updated:
2011-08-17 12:10:49
Last year, HP claimed to “redefine the premium notebook PC” when the company unveiled the new HP Envy 13. This 13-inch notebook offers high-performance, power-efficient processors, ATI switchable graphics, lightweight aluminum and magnesium construction...
Good Excellent build quality, Great keyboard, Cool "green" packaging...
Bad Expensive, Overly sensitive touchpad, Limited number of ports...
Bottom line Without a doubt, the Envy 13 is among the most innovative consumer notebooks that HP has ever created. However, it still feels like HP engineers spent too much time and effort trying to make a “MacBook alternative” and missed the mark completely...
90%
dvice.com
Updated:
2011-08-17 12:10:49
We liked the HP Envy 13 laptop when we it was first announced a couple of months ago, but now that we've gotten our hands on one, we like it even more. This 13.1-incher is chiseled out of aluminum on top and magnesium on the bottom, as if it were creat...
0%
pcworld.com_techhive.com
Updated:
2011-08-17 12:10:49
Snarky bloggers (ahem) could easily dismiss the HP Envy 13 as a MacBook Pro plus $300, say so in a tweet, and call it a day. Hell, I was certainly tempted. (The Envy 13 starts at $1699. As configured, our review unit would cost you $1799.) This handsom...
Good Neat audio processing feature for headphones, Great, Mac-like looks...
Bad Expensive, Annoying bloatware ads...
Bottom line If it looks like a MacBook and feels like a Macbook, it's got to be from Apple, right? Wrong! The Envy 13 is the PC's answer for slim, stylish computing. Only more expensive...
80%
wired.com
Updated:
2011-08-17 12:10:49
Now that the hungry maw of Hewlett-Packard has devoured Voodoo, the company has been hard at work splicing "Voodoo DNA" into its mainstream products. Here's one result: A laptop that looks a lot like an HP Pavilion but carries the high price of a bouti...
Good looks and solid performance ... what's not to like? Textured palmrest pattern evokes Death Star motif ... like a million voices crying out in unison, then suddenly silenced.
Bad Only two USB ports. Bright screen, but hardly an "unparalleled viewing experience." Chiclet keyboard awkward at first. Middling battery life (2 hours, 10 minutes). Undersized arrow keys. Higher price than Cypress Hill concert.
70%
engadget.com
Updated:
2011-08-17 12:10:49
In more ways than one, the HP Envy 13 seems like a "new generation" of PC laptop for HP or even the industry. Intentional or not it bears more in resemblance with Apple's lineup than its own predecessors, it's part of the very first wave of computers with...
Good Beautiful hardware design, High screen resolution, Solid battery life...
Bad Terrible trackpad, High price, External disc drive...
Bottom line Overall we're very conflicted about the Envy 13. Hardware wise it's one of our favorite laptops ever, but the trackpad almost destroys all of that good will built up by the other elements -- no matter how great a laptop is, if it's painful to interact wit...
0%
techcrunch.com
Updated:
2011-08-17 12:10:49
Comparisons have been made by the nattering nabobs of Appleism that the HP Envy 13 is just a knock-off of the Macbook Pro 13-inch. This is the cowards way out and I shan’t stand for it. I will look at HP’s latest notebook – don’t call it a netbook! – a...
0%
computershopper.com
Updated:
2011-08-17 12:10:49
When it comes to super-thin ulraportables of late, you can either spend a lot (close to $3,000) and get an executive-chic powerhouse like the Toshiba Portégé R600 or go the more affordable route with a coffee-house–friendly MSI X-Slim X340...
Good Extra-bright 13-inch screen; solid metal construction; excellent performance; switchable graphics; slim battery slice pushes runtime past 8 hours...
Bad No onboard optical drive; VGA and LAN ports require external dongles; so-so Webcam and speaker quality; keyboard is not backlit...
Bottom line The sleek HP Envy 13 offers the best balance of performance and portability yet. It offers an amazing screen and long battery life, making this 13-inch ultraportable perfect for road warriors...
86%
Laptopmag.com
Updated:
2011-08-17 12:10:49
Now that Windows 7 is starting to close the gap with Apple’s operating system, it’s only fitting that it runs on systems that come closer to Apple’s vaunted design. One of the first to approach this ideal is the HP Envy 13 (starting at $1,699; $1,899...
Good Classy design, Brightest screen in its class, Excellent performance, Switchable graphics, Superb audio quality through headphones...
Bad Temperamental touchpad, Unimpressive speakers, Mediocre battery life (without slice), Expensive...
Bottom line HP’s premium ultraportable offers excellent performance and an elegant design, but its touchpad could be better.
70%
pcmag.com
Updated:
2011-08-17 12:10:49
After more than three years of perfecting its imprinting design—made up of patterns beneath a glossy plastic layer—HP decided that its premium brand deserved something more in line with today's trends. The Envy line, as you may recall, was a synonym...
Good Phenomenal battery life with both batteries. Extended slice fits flush with the system's base. Metallic design is gorgeous and customizable. Media-centric resolution. Up to 5GB of memory. Very bright screen. Nice typing experience.
Bad Pricey. No illuminated keyboard option. ExpressCard slot would be nice. Only two USB ports.
Bottom line The HP Envy 13 is an all-metallic ultraportable that delivered phenomenal battery scores, but customers may not be ready to spend $1,899 on a laptop...
70%
gizmodo.com
Updated:
2011-08-17 12:10:49
You know what they say about knock offs; they're never quite as good as the original. But HP's Envy 13, which is clearly a rip of the 13-inch MacBook Pro (everything down to packaging screams Apple), comes pretty darn close. It has an über at...
0%
notebookcheck.net
Updated:
2015-12-26 05:17:16
Value for money. The Envy 13 from HP is a fresh candidate for the subnotebook crown. We can say this upfront: It cannot quite keep up with the current leaders like the Dell XPS 13 and Apple MacBook in respect to the performance. But it does not have to –...
Good aluminum chassis with very good build quality, QHD display with high color accuracy, low temperature and noise development in all situations, business-capable security features, excellent speakers, very good price-performance ratio...
Bad mediocre webcam, input devices could be better, low amount of RAM, not expandable, below-average battery runtime...
Bottom line The HP Envy 13-d000ng is an average device when you just look at the test results. Its QHD panel stands out from the masses, but does not set any records (even though the high sRGB coverage and the low color deviations are good). The performance benchmark...
84%
arstechnica.com
Updated:
2016-01-15 06:16:10
Andrew CunninghamHP's Envy 13 Ultrabook.Andrew CunninghamHP's Envy 13 Ultrabook.Andrew CunninghamIt's all aluminum and feels quite sturdy. Note the antenna cutout across the top.Andrew CunninghamOn the right: two USB ports and an HDMI port.Andrew Cunningh...
Good Good performance thanks to Skylake, Good build quality, Windows Hello-compatible fingerprint reader, Cheap $50 upgrade to a high-res 3200×1800 screen, though the base model's 1080p display is already pretty good, There's a Microsoft Signature edition...
Bad No DisplayPort means no 60Hz 4K output, Base model includes a 128GB SSD, and larger capacities cost quite a bit, Fan is audibly running all the time, A white backlight on silver keys is fuzzy and hard to read...
Bottom line HP's Envy 13 is a good laptop, but not good enough to enter that top tier of Windows Ultrabooks. It offers good performance, a nice screen, and the price isn't bad. But Asus' UX305C offers double the storage, a slightly better keyboard, much better batter...
0%
techspot.com
Updated:
2016-04-02 15:01:15
Most of the 13-inch laptops I've reviewed over the past few years have been high-end options, typically starting at or above $1,000. Usually you'd get pretty decent hardware and features for this price, including metal bodies, gorgeous high-resolution dis...
Good Thin allmetal design looks pretty nice. Fantastic, responsive ultrabook keyboard. Good range of hardware at a great price.
Bad Below average display. No USB TypeC or Thunderbolt 3. Lacklustre storage performance.
75%
notebookcheck.net
Updated:
2016-10-23 01:36:37
Appealing. With the Envy 13, HP delivers a stylish subnotebook. The inner values are also okay: powerful processor, good battery runtimes, fast SSD, and a matte IPS Full HD display...
Good IPS display, Full-HD resolution, aluminum case, very good speakers...
Bad no maintenance hatch...
Bottom line The HP Envy 13 is a stylish 13.3-inch subnotebook. Its slim aluminum case is appealing from the first glance. Inside, a powerful processor provides sufficient performance. The graphics core allows limited use of computer games. The computer hardly gets wa...
85%
notebookcheck.net
Updated:
2017-08-11 02:17:19
The HP XPS 13. The narrow bezel design from the flagship Spectre series has trickled down to the mainstream Envy series with fantastic results. Though not without some sacrifices, this is the best Envy notebook to date...
Good sharp display with great colors and contrast, serviceable components; upgradeable SSD, visually appealing matte aluminum chassis, FHD and 4K UHD touchscreen options, 2x USB Type-C ports; MicroSD reader, no major throttling under load, small and lightweig...
Bad slower than expected HD Graphics 620 GPU performance, no matte display option; very glossy screen, spongy trackpad; very light key feedback, no Thunderbolt 3 or full-size SD reader, below average brightness distribution, base can creak and warp slightly...
85%