location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 9218B005 ink cartridge Original Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9218B005
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9218B005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574652375
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:27:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon 9218B005 ink cartridge Original Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Black ink cartridges quantity: 1 Color ink cartridges quantity: 3
  • - Brand compatibility: Canon
More>>>
Short summary description Canon 9218B005 ink cartridge Original Black, Cyan, Magenta, Yellow:
This short summary of the Canon 9218B005 ink cartridge Original Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 9218B005, Black, Cyan, Magenta, Yellow, Pigment-based ink, Pigment-based ink, 12,4 ml, Multi pack

Long summary description Canon 9218B005 ink cartridge Original Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Canon 9218B005 ink cartridge Original Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Canon 9218B005. Colour ink type: Pigment-based ink, Black ink type: Pigment-based ink, Black ink volume: 12,4 ml, Supply type: Multi pack, Printing colors: Black, Cyan, Magenta, Yellow

Features
Black ink type
Pigment-based ink
Colour ink type
Pigment-based ink
Compatibility *
MAXIFY MB2750 MAXIFY MB2050 MAXIFY MB2150 MAXIFY MB2350 MAXIFY MB2155 MAXIFY MB2755
Black ink cartridges quantity
1
Features
Color ink cartridges quantity
3
Black ink volume
12,4 ml
Type *
Original
Printing colors *
Black, Cyan, Magenta, Yellow
Brand compatibility *
Canon
Supply type *
Multi pack
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
España 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)