JVC logo

JVC HA-FX9BT Headset Wireless In-ear Calls/Music Micro-USB Bluetooth White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32323
Info modified on:
14 Mar 2024, 18:58:41
Short summary description JVC HA-FX9BT Headset Wireless In-ear Calls/Music Micro-USB Bluetooth White:

JVC HA-FX9BT, Wireless, 20 - 20000 Hz, Calls/Music, 12 g, Headset, White

Long summary description JVC HA-FX9BT Headset Wireless In-ear Calls/Music Micro-USB Bluetooth White:

JVC HA-FX9BT. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 12 g. Product color: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.