location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UPB-10K4-S2U power bank Lithium-Ion (Li-Ion) 10400 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPB-10K4-S2U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UPB-10K4-S2U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332203922 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:33:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite UPB-10K4-S2U power bank Lithium-Ion (Li-Ion) 10400 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of simultaneously connected devices (max): 2 Black
  • - Universal
  • - Charging source: AC
  • - Lithium-Ion (Li-Ion) 10400 mAh
More>>>
Short summary description Tripp Lite UPB-10K4-S2U power bank Lithium-Ion (Li-Ion) 10400 mAh Black:
This short summary of the Tripp Lite UPB-10K4-S2U power bank Lithium-Ion (Li-Ion) 10400 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UPB-10K4-S2U, 10400 mAh, Lithium-Ion (Li-Ion), Black

Long summary description Tripp Lite UPB-10K4-S2U power bank Lithium-Ion (Li-Ion) 10400 mAh Black:
This is an auto-generated long summary of Tripp Lite UPB-10K4-S2U power bank Lithium-Ion (Li-Ion) 10400 mAh Black based on the first three specs of the first five spec groups.

Tripp Lite UPB-10K4-S2U. Battery capacity: 10400 mAh, Battery technology: Lithium-Ion (Li-Ion). USB Type-A output ports: 2. Product color: Black

Design
Number of simultaneously connected devices (max) *
2
Product color *
Black
Housing material
ABS synthetics
Charger compatibility *
Universal
LED indicators
Yes
Certification
CE, FCC
Performance
Charging source *
AC
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
10400 mAh
Country of origin
China
Power
Port 1 output current
1 A
Port 2 output current
2,4 A
Power protection features
Over current
Ports & interfaces
Input interface *
Micro-USB
USB Type-A output ports
2
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
-15 - 45%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
64 mm
Depth
25 mm
Height
140 mm
Weight
270 g
Cable length
0,9 m
Packaging data
Package width
116,8 mm
Package depth
233,7 mm
Package height
48,3 mm
Package weight
450 g
Logistics data
Master (outer) case width
256,5 mm
Master (outer) case length
256,5 mm
Master (outer) case height
259,1 mm
Master (outer) case weight
4,31 kg
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332203929
Technical details
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
Tripp Lite UPB-05K2-APL power bank 5200 mAh Wireless charging Silver, White Tripp Lite UPB-05K2-APL power bank 5200 mAh Wireless charging Silver, White
(show image)
UPB-05K2-APL UPB-05K2-APL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UPBW-05K0-1A1C power bank Lithium-Ion (Li-Ion) 5000 mAh Black Tripp Lite UPBW-05K0-1A1C power bank Lithium-Ion (Li-Ion) 5000 mAh Black
(show image)
UPBW-05K0-1A1C UPBW-05K0-1A1C 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UPB-10K0-2U1C power bank Lithium-Ion (Li-Ion) 10050 mAh Black Tripp Lite UPB-10K0-2U1C power bank Lithium-Ion (Li-Ion) 10050 mAh Black
(show image)
UPB-10K0-2U1C UPB-10K0-2U1C 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UPB-20K0-2U1C power bank Lithium-Ion (Li-Ion) 20100 mAh Black Tripp Lite UPB-20K0-2U1C power bank Lithium-Ion (Li-Ion) 20100 mAh Black
(show image)
UPB-20K0-2U1C UPB-20K0-2U1C 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UPB-10K0-1U1CQ power bank 10000 mAh Wireless charging Black Tripp Lite UPB-10K0-1U1CQ power bank 10000 mAh Wireless charging Black
(show image)
UPB-10K0-1U1CQ UPB-10K0-1U1CQ 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UPB-12K0-S2X2U power bank Lithium-Ion (Li-Ion) 12000 mAh Black Tripp Lite UPB-12K0-S2X2U power bank Lithium-Ion (Li-Ion) 12000 mAh Black
(show image)
UPB-12K0-S2X2U UPB-12K0-S2X2U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UPB-12K0-2U power bank Lithium-Ion (Li-Ion) 12000 mAh Black Tripp Lite UPB-12K0-2U power bank Lithium-Ion (Li-Ion) 12000 mAh Black
(show image)
UPB-12K0-2U UPB-12K0-2U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UPB-05K2-1U power bank Lithium-Ion (Li-Ion) 5200 mAh Black Tripp Lite UPB-05K2-1U power bank Lithium-Ion (Li-Ion) 5200 mAh Black
(show image)
UPB-05K2-1U UPB-05K2-1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UPB-02K6-1U power bank Lithium-Ion (Li-Ion) 2600 mAh Black Tripp Lite UPB-02K6-1U power bank Lithium-Ion (Li-Ion) 2600 mAh Black
(show image)
UPB-02K6-1U UPB-02K6-1U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)