location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Techly ICA-PLB 890 TV mount 2,03 m (80") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Techly Check ‘Techly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ICA-PLB 890
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICA-PLB 890
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8051128101720
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Techly’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Techly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2023 09:03:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Techly ICA-PLB 890 TV mount 2,03 m (80") Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 80 kg
  • - Minimum screen size: 106,7 cm (42") Maximum screen size: 2,03 m (80") Wall
  • - Minimum VESA mount: 200 x 200 mm Maximum VESA mount: 800 x 500 mm
  • - Number of displays supported: 1
  • - Black
More>>>
Short summary description Techly ICA-PLB 890 TV mount 2,03 m (80") Black:
This short summary of the Techly ICA-PLB 890 TV mount 2,03 m (80") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Techly ICA-PLB 890, 106,7 cm (42"), 2,03 m (80"), 200 x 200 mm, 800 x 500 mm, -15 - 15°, Black

Long summary description Techly ICA-PLB 890 TV mount 2,03 m (80") Black:
This is an auto-generated long summary of Techly ICA-PLB 890 TV mount 2,03 m (80") Black based on the first three specs of the first five spec groups.

Techly ICA-PLB 890. Maximum weight capacity: 80 kg, Minimum screen size: 106,7 cm (42"), Maximum screen size: 2,03 m (80"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 800 x 500 mm. Tilt angle range: -15 - 15°, Distance to the wall (min): 8,2 cm. Product color: Black

Mounting
Minimum screen size
106,7 cm (42")
Maximum weight capacity *
80 kg
Maximum screen size *
2,03 m (80")
Minimum VESA mount *
200 x 200 mm
Maximum VESA mount *
800 x 500 mm
Panel mounting interface
200 x 200, 200 x 300, 300 x 300, 400 x 200, 400 x 400, 400 x 300, 600 x 200, 600 x 400, 600 x 600, 700 x 400, 800 x 400, 800 x 500
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Tilt angle range
-15 - 15°
Built-in spirit level
Yes
Distance to the wall (min)
8,2 cm
Suitable for curved screen
No
Design
Product color *
Black
Anti-theft function
No
Technical details
Warranty period
10 year(s)
Packaging content
Quick installation guide
Yes
Manual
Yes
Mounting kit
Yes
Weight & dimensions
Width
860 mm
Height
532 mm
Weight
6,3 kg
Logistics data
Harmonized System (HS) code
85299097
Brand Image Article code product Stock Price from
Techly Wall Bracket for 23-37" TV LED LCD 1 joint Black ICA-LCD 2800B 94 cm (37") Techly Wall Bracket for 23-37" TV LED LCD 1 joint Black ICA-LCD 2800B 94 cm (37")
(show image)
ICA-LCD 2800B Wall Bracket for 23-37" TV LED LCD 1 joint Black ICA-LCD 2800B 0.00
(excl. VAT)
0 (incl. VAT)
Techly ICA-PLB 180L TV mount 2,54 m (100") Black Techly ICA-PLB 180L TV mount 2,54 m (100") Black
(show image)
ICA-PLB 180L ICA-PLB 180L 0.00
(excl. VAT)
0 (incl. VAT)
Techly ICA-PLB 860 TV mount 2,03 m (80") Black Techly ICA-PLB 860 TV mount 2,03 m (80") Black
(show image)
ICA-PLB 860 ICA-PLB 860 0.00
(excl. VAT)
0 (incl. VAT)
Techly ICA-PLB 840 TV mount 2,03 m (80") Black Techly ICA-PLB 840 TV mount 2,03 m (80") Black
(show image)
ICA-PLB 840 ICA-PLB 840 0.00
(excl. VAT)
0 (incl. VAT)
Techly ICA-PLB 201L TV mount 165,1 cm (65") Black Techly ICA-PLB 201L TV mount 165,1 cm (65") Black
(show image)
ICA-PLB 201L ICA-PLB 201L 0.00
(excl. VAT)
0 (incl. VAT)
Techly ICA-PLB 201M TV mount 139,7 cm (55") Black Techly ICA-PLB 201M TV mount 139,7 cm (55") Black
(show image)
ICA-PLB 201M ICA-PLB 201M 0.00
(excl. VAT)
0 (incl. VAT)