location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA Eco Multi Plus SCALE 39,6 cm (15.6") Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eco Multi Plus SCALE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D31439
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7640158666388
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 00:49:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DICOTA Eco Multi Plus SCALE 39,6 cm (15.6") Messenger case Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Messenger case 39,6 cm (15.6") Black
  • - Foam
  • - Brand compatibility: Any brand
  • - Tablet compartment
  • - Document pocket
  • - Carrying handle(s) Shoulder strap
  • - 840 g
More>>>
Short summary description DICOTA Eco Multi Plus SCALE 39,6 cm (15.6") Messenger case Black:
This short summary of the DICOTA Eco Multi Plus SCALE 39,6 cm (15.6") Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

DICOTA Eco Multi Plus SCALE, Messenger case, 39,6 cm (15.6"), Shoulder strap, 840 g

Long summary description DICOTA Eco Multi Plus SCALE 39,6 cm (15.6") Messenger case Black:
This is an auto-generated long summary of DICOTA Eco Multi Plus SCALE 39,6 cm (15.6") Messenger case Black based on the first three specs of the first five spec groups.

DICOTA Eco Multi Plus SCALE. Case type: Messenger case, Maximum screen size: 39,6 cm (15.6"), Number of front pockets: 1, Carrying handle(s), Shoulder strap. Weight: 840 g. Surface coloration: Monochromatic

Brand Image Article code product Stock Price from
DICOTA

DICOTA Top Traveller Base 13-14.1 35,8 cm (14.1") Messenger case Black
(show image)
D31324 Top Traveller Base 13-14.1 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Top Traveller Base 15-15.6 39,6 cm (15.6") Messenger case Black
(show image)
D31325 Top Traveller Base 15-15.6 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case 33,8 cm (13.3") Briefcase Blue
(show image)
D31239 Slim Case 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case 33,8 cm (13.3") Briefcase Grey
(show image)
D31241 Slim Case 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case 33,8 cm (13.3") Briefcase Red
(show image)
D31214 Slim Case 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA D31213 laptop case 29,5 cm (11.6") Briefcase Red
(show image)
D31213 D31213 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case 33,8 cm (13.3") Briefcase Grey
(show image)
D31211 Slim Case 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case 29,5 cm (11.6") Briefcase Grey
(show image)
D31210 Slim Case 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case EDGE 39,6 cm (15.6") Messenger case Black
(show image)
D31209 Slim Case EDGE 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case 33,8 cm (13.3") Briefcase Black
(show image)
D31208 Slim Case 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)