location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE200 AV extender Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE200 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792398162 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:14
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
More>>>
Short summary description ATEN VE200 AV extender Black:
This short summary of the ATEN VE200 AV extender Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE200, 1920 x 1200 pixels, Black

Long summary description ATEN VE200 AV extender Black:
This is an auto-generated long summary of ATEN VE200 AV extender Black based on the first three specs of the first five spec groups.

ATEN VE200. Maximum resolution: 1920 x 1200 pixels, Cable length: 1,8 m, Product color: Black. Power requirements: DC 5.3V. Dimensions (WxDxH): 8,3 x 139 x 28,6 mm, Weight: 340 g

Features
Maximum resolution *
1920 x 1200 pixels
Cable length
1,8 m
Product color
Black
Ports & interfaces
DC-in jack
Yes
Power
Power requirements
DC 5.3V
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Dimensions (WxDxH)
8,3 x 139 x 28,6 mm
Weight
340 g
Brand Image Article code product Stock Price from
ATEN VE022 AV extender AV transmitter & receiver Black ATEN VE022 AV extender AV transmitter & receiver Black
(show image)
VE022 AT-VE022 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE150A AV extender AV transmitter & receiver Black ATEN VE150A AV extender AV transmitter & receiver Black
(show image)
VE150A VE150A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE170Q AV extender AV transmitter & receiver Black ATEN VE170Q AV extender AV transmitter & receiver Black
(show image)
VE170Q VE170Q 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE170 AV extender ATEN VE170 AV extender
(show image)
VE170 VE170 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)