location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6303 classic 5,59 cm (2.2") 96 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6303 classic
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002P5B9
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:44:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 6303 classic 5,59 cm (2.2") 96 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver
  • - 5,59 cm (2.2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 3,2 MP Auto focus
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Position location
  • - Lithium-Ion (Li-Ion) 1050 mAh
More>>>
Short summary description Nokia 6303 classic 5,59 cm (2.2") 96 g Silver:
This short summary of the Nokia 6303 classic 5,59 cm (2.2") 96 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6303 classic, Bar, 5,59 cm (2.2"), 3,2 MP, Bluetooth, 1050 mAh, Silver

Long summary description Nokia 6303 classic 5,59 cm (2.2") 96 g Silver:
This is an auto-generated long summary of Nokia 6303 classic 5,59 cm (2.2") 96 g Silver based on the first three specs of the first five spec groups.

Nokia 6303 classic. Form factor: Bar. Display diagonal: 5,59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 3,2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1050 mAh, Standby time (2G): 450 h. Weight: 96 g. Product color: Silver

Source Review comments Score
pcworld.in
Updated:
2013-11-20 21:23:49
Alright, you have a modest budget and desire more than just a lame excuse for a phone? Good news: the new Nokia 6303 Classic is just what the doctor ordered. It is good looking, offers a nice clean interface, and has a decent feature set for the price...
Good Build quality, Simple interface, 3.5mm audio jack, Keypad buttons, Battery Life...
Bad Poor video, No GPS, 3G, WiFi...
Bottom line All things considered, the Nokia 6303 Classic is a great entry-level phone if you need to do just a little more than make and receive calls. It covers all the basics very well at a good price...
78%
pricemo.com
Updated:
2013-11-20 21:23:50
The Nokia 6303 Classic isn’t a high-spec, high-end dazzler, but updates one of Nokia’s most popular handsets of recent years – the 6300 – in its mid-tier portfolio.It reprises that model’s functional but classy metal-bodied build, again taking aim at...
Good The Nokia 6303 Classic is a wellbuilt handset, and that metal bodywork feels comfortable to hold and reassuringly solid. Most mobile users will find its conventional Series 40 user interface straightforward to operate; it’s a functional set up that...
Bad Even though the 6303 Classic is aimed at those users who don’t necessarily desire 3G connectivity, we’d have preferred to see highspeed data available. The lack of highspeed mobile data connectivity (and WiFi) will be a drag for users who want...
Bottom line Fitting into the Nokia portfolio as an updated version of the 6300, the 6303 Classic provides a solid user experience – although it doesn’t wow with high-end features, and the lack of 3G feels like an odd omission which is unnecessarily limiti...
0%
recombu.com
Updated:
2013-11-20 21:23:50
We reckon that for every gadget fan that wants a high-end smart phone there are ten people that want a phone that just makes calls and sends text messages. The Nokia 6303 is a phone designed for those ten people. Read our review to find out more.What w...
Bottom line There isn't much we don't like about the 6303. It's a simple phone with simple ambitions and Nokia has added a few extras that make that little bit better than its predecessor, in particular a 3.5mm headphone jack. 3G would have been nice but we like t...
70%
gsmarena.com
Updated:
2013-11-20 21:23:50
Well, here we are at the end. As youve read through this review you might have thought that instead of 6303 classic it could very well have been named the Nokia 6600 bar. And we mean that as a compliment. Exploring the 6th edition of Nokias S40 inte...
0%