Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Office suite
- - Box
- - Language version: French
- - 1 license(s)
More>>>
Short summary description Apple iWork '06 Family Pack FR Office suite 1 license(s) French:
This short summary of the Apple iWork '06 Family Pack FR Office suite 1 license(s) French data-sheet is auto-generated and uses the product title and the first six key specs.
Apple iWork '06 Family Pack FR, Office suite, 1 license(s), Box, French, DVD, 3000 MB
Long summary description Apple iWork '06 Family Pack FR Office suite 1 license(s) French:
This is an auto-generated long summary of Apple iWork '06 Family Pack FR Office suite 1 license(s) French based on the first three specs of the first five spec groups.
Apple iWork '06 Family Pack FR. Type: Office suite, License quantity: 1 license(s), Software type: Box. Media types supported: DVD. Minimum storage drive space: 3000 MB, Minimum RAM: 256 MB, Minimum processor: PowerPC G4, Intel Core, 500MHz. Platform: MAC