location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GC900 7,62 cm (3") Single SIM 1000 mAh Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC900
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC900.ANLDSV
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG GC900 7,62 cm (3") Single SIM 1000 mAh Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7,62 cm (3") 480 x 800 pixels
  • - Single SIM
  • - Bluetooth 2.1+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1000 mAh
More>>>
Short summary description LG GC900 7,62 cm (3") Single SIM 1000 mAh Silver:
This short summary of the LG GC900 7,62 cm (3") Single SIM 1000 mAh Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG GC900, 7,62 cm (3"), 480 x 800 pixels, Silver

Long summary description LG GC900 7,62 cm (3") Single SIM 1000 mAh Silver:
This is an auto-generated long summary of LG GC900 7,62 cm (3") Single SIM 1000 mAh Silver based on the first three specs of the first five spec groups.

LG GC900. Display diagonal: 7,62 cm (3"), Display resolution: 480 x 800 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1000 mAh. Product color: Silver. Weight: 102 g

Display
Display diagonal *
7,62 cm (3")
Panel type
TFT
Display resolution *
480 x 800 pixels
Display number of colors
16.78 million colours
Storage
Internal memory
1500 MB
Camera
Rear camera resolution
3264 x 2448 pixels
Rear camera flash *
Yes
Flash type
LED
Rear camera type *
Single camera
Face detection
Yes
Built-in camera
Yes
Network
SIM card capability *
Single SIM
2G standards
Edge, GPRS
Bluetooth *
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity
1
Headphone connectivity
3.5 mm
Messaging
Multimedia Messaging Service (MMS)
Yes
Chat
Yes
E-mail
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Bar
Product color *
Silver
Performance
Video call
No
Personal info management (PIM)
Alarm clock, Calendar
Speakerphone
Yes
Vibrating alert
Yes
Navigation
GPS (satellite)
No
Multimedia
FM radio
Yes
Keyboard
Keyboard layout
QWERTY
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1000 mAh
Talk time (2G)
4,7 h
Standby time (2G)
350 h
Weight & dimensions
Width
56,1 mm
Depth
12,4 mm
Height
108,9 mm
Weight *
102 g
Other features
Touchscreen
Yes
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Voice recording
Yes
Source Review comments Score
ld2.ciol.com
Updated:
2013-11-09 02:29:57
Taking up some of the challenges from the last time around and clearly listening to the feedback about the old Viewty, LG is back with a bang. The new Viewty Smart (also called the GC 900) has a lot of new tricks. For starters, it has the slick '...
Good 8MP camera, S-class 3D interface...
Bad Expensive...
90%
tech2.com
Updated:
2013-11-09 02:29:57
There must be just a handful of the mobile using population that’s interested in a mobile phone purely for its base purposes viz. making and taking calls and or messages. It’s got to have at least a few fun features that make it enticing and let’s not...
Good Well designed, Good Audio, Plenty of image editing options...
Bad Very quirky UI, Sluggish, XviD videos didnt play, Camera takes long to focus, Quality was average, Battery life could have been better...
Bottom line CameraThe Viewty’s 8 megapixel camera with Schneider-Kreuznach optics is designed to be its biggest asset and it is, but doesnt deliver. Images look brilliant on the handsets display till you see the real thing. It’s got plenty of settings to...
50%
mobileburn.com
Updated:
2013-11-09 02:29:57
Back in the first half of 2008 I reviewed the LG Viewty, a touchscreen device with a 3 inch display and a 5 megapixel camera. Now, over a year later weve been sent LGs latest version of the device, entitled the GC900 Viewty Smart. The new handset...
Good Fun gallery and photo editing, multitouch support, WiFi...
Bad Awful email experience, clunky web browser, slow 3G data...
Bottom line The LG Viewty Smart is a good evolution of its predecessor and a fun little phone to use, as well. However, Im not the biggest fan of LGs S-class UI and the email support on this device was also quite disappointing. The 8 megapixel camera was pretty...
75%
techworld.com
Updated:
2013-11-09 02:29:58
The Viewty brand is an evolution of the original Viewty, launched back in 2007. The design of the LG Viewty Smart mobile phone is comparable to the iPhone 3GS, though its slightly smaller and the edges are sharp and striking rather than round.The glos...
Bottom line LG's Viewty Smart is a good camera phone and the S-Class UI is rich and engaging but there are plenty of faults. The interface is sluggish, there is no 3.5mm headphone jack and the included mobile browser is poor...
0%
recombu.com
Updated:
2013-11-09 02:29:58
The LG Viewty Smart GC900 is the LG Viewty's successor. Boasting an 8-megapixel camera and a 3-inch touchscreen, the Viewty Smart certainly looks better than its predecessor but does it deliver more?What we likeThe Viewty Smart's camera is easy to use...
Bottom line The LG Viewty Smart looks great and boasts plenty of features, including one of LG's best touchscreens yet. We would like to say it’s fantastic but we can't, because the LG Viewty Smart doesn’t deliver the user experience we expected. We can forgive so...
50%
gsmarena.com
Updated:
2013-11-09 02:29:58
LG Viewty Smart is the LG KM900 Arena in cameraphone disguise. That alone is enticing enough by our books. The Viewty Smart has a bit of everything - touch technology and S-Class UI, 8 megapixel camera, above average media and entertainment package. F...
0%
mobilechoiceuk.com
Updated:
2013-11-09 02:29:58
A bona fide camera phone, with impressive multimedia and internet features too User opinions(0) Add opinion Read all opinions...
Good Eight-megapixel camera with ‘smart’ features that auto-adjust settings for huge range of light environments...
Bad Can’t download third-party apps from dedicated market, unlike comparable handsets.Look and Feel...
Bottom line A bona fide camera phone, with impressive multimedia and internet features too...
80%
stuff.tv
Updated:
2013-11-09 02:29:58
We sniggered under our breath at its silly name but the 5MP-toting LG Viewty’s impressive camera and video chops helped it sell big. Two-years in the making, its follow-up, the Viewty Smart arrives with a new look and armed with even cooler features.Bu...
Good Sleek design. Intuitive UI. Responsive touchscreen. Strong camera and video performance. Dynamic sounding music player...
Bad No Xenon flash or lens cap. Lack of 3.5mm headphone jack. Sluggish web browser...
Bottom line Not as smart as its name suggests but a talented camera and video phone all the same...
80%
phonearena.com
Updated:
2013-11-09 02:29:58
World used to be a much better place two years ago. If anything, we were younger and better looking. There were no bad, bad things like financial meltdowns and a credit line to get one of these beautiful 40-meter yachts looked near at hand. It was the...
Good Modern, pleasing overall look, SCLASS 3D interface, High incall and audio quality...
Bad Snapshots lack details, Badly performing flash and way too much noise when there is not enough light, New camera functions are limited and almost useless, Captured videos are too dark and lack details, DivX and Xvid video playback is restricted to content with CIF resolution...
Bottom line The LG Viewty Smart GC900 is a device with modern and pleasing overall look that comes with amazing set of functions to meet the needs of ordinary customers (although not nearly enough to replace smartphones to business people). The S-CLASS 3D interfac...
80%
recombu.com
Updated:
2013-11-09 02:29:58
The KU990, better known as the LG Viewty, is LG's high-end touchscreen phone, which houses a large 3-inch LCD display and a xenon-flash assisted 5-megapixel camera. It's available in a variety of colours and metallic finishes, as well as the standard b...
Bottom line The Viewty looks the part of a high-end camera phone and delivers in many ways. Our only concern is that parts of it are annoying to use and over a long period of time could become frustrating. We recommend you try it out and see what you think, paying...
60%