location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sitecom WL-119 Wireless Network ADSL Modem Router 54g For ISDN wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom Check ‘Sitecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WL-119 Wireless Network ADSL Modem Router 54g For ISDN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WL-119 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:41:42
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Sitecom WL-119 Wireless Network ADSL Modem Router 54g For ISDN wireless router:
This short summary of the Sitecom WL-119 Wireless Network ADSL Modem Router 54g For ISDN wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Sitecom WL-119 Wireless Network ADSL Modem Router 54g For ISDN, IEEE 802.11b, IEEE 802.11g, 0,054 Gbit/s

Long summary description Sitecom WL-119 Wireless Network ADSL Modem Router 54g For ISDN wireless router:
This is an auto-generated long summary of Sitecom WL-119 Wireless Network ADSL Modem Router 54g For ISDN wireless router based on the first three specs of the first five spec groups.

Sitecom WL-119 Wireless Network ADSL Modem Router 54g For ISDN. Networking standards: IEEE 802.11b, IEEE 802.11g. Maximum data transfer rate: 0,054 Gbit/s

Brand Image Article code product Stock Price from
Sitecom

Sitecom Wireless Network ADSL Modem Router 54g For Analogue wireless router
(show image)
WL-118 Wireless Network ADSL Modem Router 54g For Analogue 0.00
(excl. VAT)
0 (incl. VAT)