More>>>
Short summary description Cisco MEM-3900-2GB= memory module 1 x 2 GB DRAM:
This short summary of the Cisco MEM-3900-2GB= memory module 1 x 2 GB DRAM data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco MEM-3900-2GB=, 2 GB, 1 x 2 GB, DRAM
Long summary description Cisco MEM-3900-2GB= memory module 1 x 2 GB DRAM:
This is an auto-generated long summary of Cisco MEM-3900-2GB= memory module 1 x 2 GB DRAM based on the first three specs of the first five spec groups.
Cisco MEM-3900-2GB=. Component for: PC/Server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DRAM