location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Archos 1 Vision MP3 4GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Archos Check ‘Archos’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Vision MP3 4GB Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
501438
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0690590514386 show
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Archos’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Archos: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:41:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Archos 1 Vision MP3 4GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flash memory 4 GB
  • - LCD 3,81 cm (1.5") 128 x 128 pixels
  • - Equalizer
  • - Voice recording Built-in microphone
  • - Continuous audio playback time: 21 h
More>>>
Short summary description Archos 1 Vision MP3 4GB Black:
This short summary of the Archos 1 Vision MP3 4GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Archos 1 Vision MP3 4GB Black, 4 GB, LCD, 28 g, Black

Long summary description Archos 1 Vision MP3 4GB Black:
This is an auto-generated long summary of Archos 1 Vision MP3 4GB Black based on the first three specs of the first five spec groups.

Archos 1 Vision MP3 4GB Black. Total storage capacity: 4 GB. Display: LCD. Voice recording. Continuous audio playback time: 21 h. Weight: 28 g. Product color: Black

Source Review comments Score
anythingbutipod.com
Updated:
2011-09-14 04:20:13
Archos has been steadily expanding their range of players from not only offering big media players but also cheaper music oriented devices lately. One of the new models is one of the cheapest players on the market, but with a lot more to show for tha...
Bottom line Archos has been steadily expanding their range of players from not only offering big media players but also cheaper music oriented devices lately. One of the new models is one of the cheapest players on the market, but with a lot more to show for tha...
0%
Brand Image Article code product Stock Price from
Archos

Archos MM MP3 Gmini XS 200 5Gb 20 GB Silver
(show image)
500669 MM ARCHOS MP3 Gmini XS 200 5Gb 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)