location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 5000 S5013/28 men's shaver Rotation shaver Trimmer Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S5013/28
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S5013/28
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103849544 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips SHAVER Series 5000 S5013/28 men's shaver Rotation shaver Trimmer Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rotation shaver Black, Blue
  • - Number of shaver heads/blades: 3 Trimmer
  • - Washable
  • - Lithium-Ion (Li-Ion) AC/Battery Operating time: 40 min Charging time: 1 h Fast charging
More>>>
Short summary description Philips SHAVER Series 5000 S5013/28 men's shaver Rotation shaver Trimmer Black, Blue:
This short summary of the Philips SHAVER Series 5000 S5013/28 men's shaver Rotation shaver Trimmer Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 5000 S5013/28, Rotation shaver, Black, Blue, 2 year(s), AC/Battery, Lithium-Ion (Li-Ion), 40 min

Long summary description Philips SHAVER Series 5000 S5013/28 men's shaver Rotation shaver Trimmer Black, Blue:
This is an auto-generated long summary of Philips SHAVER Series 5000 S5013/28 men's shaver Rotation shaver Trimmer Black, Blue based on the first three specs of the first five spec groups.

Philips SHAVER Series 5000 S5013/28. Shaver system: Rotation shaver, Product color: Black, Blue, Shaving head replacement(s) period: 2 year(s). Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 40 min. Package type: Box. Quantity per pack: 1 pc(s). Runtime: 40 min, Handle(s) features: Ergonomic

Features
Shaver system *
Rotation shaver
Trimmer *
Yes
Product color *
Black, Blue
Precision trimmer
Yes
Washable *
Yes
Waterproof
Yes
Contour following
Yes
Number of shaver heads/blades *
3
Shaving head replacement(s) period
2 year(s)
Indication
Battery low indication
Yes
Battery level indicator
Yes
Power
Power source *
AC/Battery
Battery technology
Lithium-Ion (Li-Ion)
Operating time
40 min
Charging time
1 h
Power
Fast charging
Yes
Fast charging time
5 min
Power consumption (standby)
0,1 W
AC input voltage
100 - 240 V
Power consumption (max)
9 W
Cordless
Yes
Packaging data
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Other features
Runtime
40 min
Handle(s)
Yes
Battery LED indicator
Yes
Handle(s) features
Ergonomic
Battery
Rechargeable battery
Yes
Technical details
SmartClean
Yes
SmartClick
Yes