- - Device compatibility: Laptop
- - Brand compatibility: Samsung
- - Silver
Silver, 18 g
'For Chromebook Plus and Pro'
Make your ideas personal and your notes clear with the pen. Whether you’re doodling, sketching, or personalizing a photo, the pen will help you get every detail just right. You can even use the pen to magnify the screen or take a screenshot.
Make your mark
Your new favorite writing instrument makes it easier and faster to create and personalize. Handwrite a note, draw on a photo, or sketch an idea.
Ultimate precision
Command accuracy with the ultra-sensitive pen. A .7mm tip recognizes more than four thousand unique levels of pressure, so your pen produces the exact level of thickness you want for every note and sketch.
Ready when you are
Your pen fits perfectly in your device. Just pop it out whenever you need it, and it’s ready for action. There’s no battery, so you never need to recharge.
Samsung AA-PP1C9SS, Laptop, Samsung, Silver, XE510C24-K01US, XE513C24-K01US, Cylinder, 18,14 g
Samsung AA-PP1C9SS. Device compatibility: Laptop, Brand compatibility: Samsung, Product color: Silver. Weight: 18,14 g, Width: 147 mm, Depth: 22,1 mm