location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2NA10AA Lithium-Ion (Li-Ion) 20100 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2NA10AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2NA10AA#AC3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628646609 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105136
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:36:03
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2020
Product end of life date
Bullet Points HP 2NA10AA Lithium-Ion (Li-Ion) 20100 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of simultaneously connected devices (max): 2 Black
  • - Laptop/netbook
  • - Charging source: AC
  • - Lithium-Ion (Li-Ion) 20100 mAh 72,36 Wh
More>>>
Short summary description HP 2NA10AA Lithium-Ion (Li-Ion) 20100 mAh Black:
This short summary of the HP 2NA10AA Lithium-Ion (Li-Ion) 20100 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2NA10AA, 20100 mAh, Lithium-Ion (Li-Ion), 45 W, Black

Long summary description HP 2NA10AA Lithium-Ion (Li-Ion) 20100 mAh Black:
This is an auto-generated long summary of HP 2NA10AA Lithium-Ion (Li-Ion) 20100 mAh Black based on the first three specs of the first five spec groups.

HP 2NA10AA. Battery capacity: 20100 mAh, Battery technology: Lithium-Ion (Li-Ion). USB Type-A output ports: 1, USB Type-C ports quantity: 2. Total output power: 45 W. Product color: Black

Design
Number of simultaneously connected devices (max) *
2
Product color *
Black
Charger compatibility *
Laptop/netbook
LED indicators
Power
Waterproof
No
Compatible products
x2 1012 G2, x2 612 G2 Tablet, Elite x3, x2 1012 G1, Pro 608 G1, Elitebook x360 1030 G2, ChromeBook x360 11 G1 EE, EliteBook x360 1020 G2, EliteBook Folio G1
Performance
Charging source *
AC
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
20100 mAh
Battery capacity
72,36 Wh
Fast charging *
No
Performance
Charging time
3 h
HP segment
Business
Power
Total output power
45 W
DC output voltage
5, 9, 12V, 15, 20V
Input power
60 W
Ports & interfaces
Input interface *
USB Type-C
USB Type-A output ports
1
USB Type-C ports quantity
2
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Weight & dimensions
Width
169 mm
Depth
73,6 mm
Height
23 mm
Weight
440 g
Country Distributor
France 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)