location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Rechargeable 500 mouse Office Ambidextrous RF Wireless Laser 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY Rechargeable Mouse 500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2LX92AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628588978 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 581271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Sep 2024 00:43:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ENVY Rechargeable 500 mouse Office Ambidextrous RF Wireless Laser 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Laser 1600 DPI Black, Grey
  • - Ambidextrous RF Wireless
  • - Scroll type: Wheel Buttons quantity: 2
  • - Power source: Batteries
  • - Rechargeable
More>>>
Short summary description HP ENVY Rechargeable 500 mouse Office Ambidextrous RF Wireless Laser 1600 DPI:
This short summary of the HP ENVY Rechargeable 500 mouse Office Ambidextrous RF Wireless Laser 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY Rechargeable Mouse 500, Ambidextrous, Laser, RF Wireless, 1600 DPI, Black, Grey

Long summary description HP ENVY Rechargeable 500 mouse Office Ambidextrous RF Wireless Laser 1600 DPI:
This is an auto-generated long summary of HP ENVY Rechargeable 500 mouse Office Ambidextrous RF Wireless Laser 1600 DPI based on the first three specs of the first five spec groups.

HP ENVY Rechargeable Mouse 500. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Wheel. Power source: Batteries. Product color: Black, Grey

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Laser
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
2
Recommended usage
Universal
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product color *
Black, Grey
HP segment
Home
Power
Power source *
Batteries
Rechargeable
Yes
System requirements
Windows operating systems supported
Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Mac operating systems supported
Yes
Weight & dimensions
Width
107 mm
Depth
67 mm
Height
38,6 mm
Weight
120 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
107 mm
Package depth
67 mm
Package height
38,7 mm
Package weight
160 g
Logistics data
Country of origin
China
Country Distributor
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)