HP logo

HP 5100mAh Li-Ion Battery

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
284043
Info modified on:
09 Jul 2024, 09:32:23
End of life date:
31 Dec 2023
Short summary description HP 5100mAh Li-Ion Battery:

HP 5100mAh Li-Ion, Battery, HP, Z VR Backpack G1, Black, Lithium-Ion (Li-Ion), 5100 mAh

Long summary description HP 5100mAh Li-Ion Battery:

HP 5100mAh Li-Ion. Product type: Battery, Brand compatibility: HP, Compatible products: Z VR Backpack G1. Width: 74,6 mm, Depth: 107,9 mm, Height: 50,8 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.