location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-006-MDP USB graphics adapter 3840 x 2160 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-006-MDP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-006-MDP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332193841 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:26:09
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Tripp Lite U444-006-MDP USB graphics adapter 3840 x 2160 pixels Black:
This short summary of the Tripp Lite U444-006-MDP USB graphics adapter 3840 x 2160 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-006-MDP, 3840 x 2160 pixels

Long summary description Tripp Lite U444-006-MDP USB graphics adapter 3840 x 2160 pixels Black:
This is an auto-generated long summary of Tripp Lite U444-006-MDP USB graphics adapter 3840 x 2160 pixels Black based on the first three specs of the first five spec groups.

Tripp Lite U444-006-MDP. Maximum resolution: 3840 x 2160 pixels. Product color: Black, Housing material: Acrylonitrile butadiene styrene (ABS), Polyvinyl chloride (PVC), Plastic. Weight: 80 g. Package width: 177,8 mm, Package depth: 228,6 mm, Package height: 228,6 mm. Quantity per pack: 1 pc(s)

Performance
DisplayPort version
1.2
Maximum resolution
3840 x 2160 pixels
Design
Product color
Black
Housing material
Acrylonitrile butadiene styrene (ABS), Polyvinyl chloride (PVC), Plastic
Weight & dimensions
Weight
80 g
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Packaging data
Package width
177,8 mm
Package depth
228,6 mm
Package height
228,6 mm
Packaging data
Package weight
90 g
Packaging content
Quantity per pack
1 pc(s)
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332193848
Master (outer) case width
482,6 mm
Master (outer) case length
482,6 mm
Master (outer) case height
401,3 mm
Master (outer) case weight
950 g
Country of origin
Vietnam
Brand Image Article code product Stock Price from
Tripp Lite U444-F5N-VGA USB graphics adapter 1920 x 1200 pixels Black Tripp Lite U444-F5N-VGA USB graphics adapter 1920 x 1200 pixels Black
(show image)
U444-F5N-VGA U444-F5N-VGA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-F5N-HDR USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-F5N-HDR USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-F5N-HDR U444-F5N-HDR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-F5N-DP4K6 USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-F5N-DP4K6 USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-F5N-DP4K6 U444-F5N-DP4K6 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-000-H4K6B USB graphics adapter Black Tripp Lite U444-000-H4K6B USB graphics adapter Black
(show image)
U444-000-H4K6B U444-000-H4K6B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDR-W USB graphics adapter 3840 x 2160 pixels White Tripp Lite U444-06N-HDR-W USB graphics adapter 3840 x 2160 pixels White
(show image)
U444-06N-HDR-W U444-06N-HDR-W 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-000-DP4K6B USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-000-DP4K6B USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-000-DP4K6B U444-000-DP4K6B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-000-VGA USB graphics adapter 1920 x 1080 pixels Black Tripp Lite U444-000-VGA USB graphics adapter 1920 x 1080 pixels Black
(show image)
U444-000-VGA U444-000-VGA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-MDP-AL USB graphics adapter 3840 x 2160 pixels Silver, White Tripp Lite U444-06N-MDP-AL USB graphics adapter 3840 x 2160 pixels Silver, White
(show image)
U444-06N-MDP-AL U444-06N-MDP-AL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-2H-MST USB graphics adapter 3840 x 2160 pixels Grey Tripp Lite U444-06N-2H-MST USB graphics adapter 3840 x 2160 pixels Grey
(show image)
U444-06N-2H-MST U444-06N-2H-MST 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-DP-RA USB graphics adapter 4096 x 2160 pixels White Tripp Lite U444-06N-DP-RA USB graphics adapter 4096 x 2160 pixels White
(show image)
U444-06N-DP-RA U444-06N-DP-RA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)