location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 106 ink cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
106
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T00R440 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946643335
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 282592
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:48:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson 106 ink cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Yellow
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
More>>>
Short summary description Epson 106 ink cartridge 1 pc(s) Original Yellow:
This short summary of the Epson 106 ink cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 106, Yellow, Pigment-based ink, 70 ml, 1 pc(s)

Long summary description Epson 106 ink cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Epson 106 ink cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Epson 106. Colour ink type: Pigment-based ink, Color ink volume: 70 ml, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- EcoTank ET-7750 - EcoTank ET-7700
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
70 ml
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Yellow
Brand compatibility *
Epson
OEM code
C13T00R440
Country of origin
Indonesia
Certification
CE
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Package width
58 mm
Package depth
175 mm
Package height
58 mm
Package weight
128 g
Package type
Box
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946643564
Logistics data
Quantity per pallet
1350 pc(s)
Master (outer) case width
310 mm
Master (outer) case length
480 mm
Master (outer) case height
150 mm
Quantity per master (outer) case
30 pc(s)
Master (outer) case weight
4,76 kg
Harmonized System (HS) code
84439990
Quantity per pallet (UK)
1890 pc(s)
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)