Honeywell logo

Honeywell RP2 203 x 203 DPI Wired & Wireless Thermal Mobile printer

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25558
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Honeywell RP2 203 x 203 DPI Wired & Wireless Thermal Mobile printer:

Honeywell RP2, Thermal, Mobile printer, 203 x 203 DPI, 5 ips, 5,8 cm, 25, 57 mm

Long summary description Honeywell RP2 203 x 203 DPI Wired & Wireless Thermal Mobile printer:

Honeywell RP2. Print technology: Thermal, Type: Mobile printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 5,8 cm, Supported paper width: 25, 57 mm, Maximum printing width: 4,8 cm. Connectivity technology: Wired & Wireless, Standard interfaces: Bluetooth, NFC, USB 2.0. Security algorithms: 64-bit WEP, 128-bit WEP, EAP-FAST, EAP-PEAP, EAP-TTLS, LEAP, WPA, WPA-TKIP, WPA2, WPA2-AES,.... Page description languages: CPCL-native, DPL, IPL, XML, ZPL II

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.