location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce WF-7110DTW inkjet printer Color 4800 x 2400 DPI A3 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-7110DTW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC99302/KIT
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:00:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce WF-7110DTW inkjet printer Color 4800 x 2400 DPI A3 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 2400 DPI Color
  • - A3 18 ppm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
More>>>
Short summary description Epson WorkForce WF-7110DTW inkjet printer Color 4800 x 2400 DPI A3 Wi-Fi:
This short summary of the Epson WorkForce WF-7110DTW inkjet printer Color 4800 x 2400 DPI A3 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce WF-7110DTW, Color, 4800 x 2400 DPI, 4, A3, 20000 pages per month, 18 ppm

Long summary description Epson WorkForce WF-7110DTW inkjet printer Color 4800 x 2400 DPI A3 Wi-Fi:
This is an auto-generated long summary of Epson WorkForce WF-7110DTW inkjet printer Color 4800 x 2400 DPI A3 Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce WF-7110DTW. Color, Number of print cartridges: 4, Maximum duty cycle: 20000 pages per month. Maximum resolution: 4800 x 2400 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 18 ppm. Duplex printing. Display: LCD. Wi-Fi. Product color: Black

Features
Duplex printing *
Yes
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Maximum duty cycle *
20000 pages per month
Number of print cartridges *
4
Printing
Print speed (color, draft quality, A4/US Letter)
10 ppm
Maximum resolution *
4800 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Borderless printing
Yes
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
125 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum print size
330 x 483 mm
Maximum ISO A-series paper size *
A3
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5
Non-ISO print media sizes
Legal
Envelopes sizes
C4, C6, DL
Photo paper sizes
9x13, 10x15, 13x18
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
USB port *
Yes
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA, WPA-AES, WPA-PSK, WPA-TKIP
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Design
Market positioning *
Home & office
Product color *
Black
Built-in display *
Yes
Display
LCD
Display diagonal
5,59 cm (2.2")
Power
Power consumption (printing) *
22 W
Power consumption (off)
0,3 W
Power consumption (standby)
1,5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
567 mm
Depth
424 mm
Height
304 mm
Weight
14,9 kg
Source Review comments Score
topnewreview.com
Updated:
2019-12-01 20:02:21
Wi-Fi Direct support means you can connect straight to the printer if you don't have a Wi-Fi network. USB and Ethernet ports are provided if you prefer to cable the printer to your PC or router.If you want A3 output and speed isn't critical, this is a...
Good Straight through single-sheet feed, 2,200 sheet XXL cartridge option, Expandable paper trays...
Bad Messy paper size recognition, Small, mono LCD screen, Tall, even for a twin-tray printer...
Bottom line If you want A3 output and speed isn't critical, this is a real bargain with no major drawbacks – assuming you have room for it...
90%
computershopper.com
Updated:
2019-12-01 20:02:21
Over the past year or two, though, we've seen a few single-function inkjets slip out from the major printer makers. This kind of printer has become uncommon enough that those models made us sit up and take notice. They include Canon's Maxify iB4020 , HP's...
Good Sharp output quality, Wide-format output up to 13x19 inches, Modestly priced for a wide-format model, Two large input drawers, Fast print speeds...
Bad High cost per page, Output-tray capacity limited, considering the paper drawers...
Bottom line This WorkForce office printer churns out great-looking wide-format documents for office communications and oversize spreadsheets, but its cost per page renders it too expensive to use as an everyday document printer. Read More…...
80%
pcmag.com
Updated:
2019-12-01 20:02:21
One of only a few single-function inkjet printers that's affordable, business-oriented, and can handle standard paper sizes up to 13 by 19 inches, the Epson WorkForce WF-7110 ($199.99) can be a great fit for a micro, small, or home office. The next genera...
Good Prints at up to 13 by 19 inches and even larger. Two paper trays and manual feed. Duplex (two-sided) printing. Ethernet, Wi-Fi, and Wi-Fi Direct.
Bad Slightly subpar graphics output with default settings...
Bottom line The Epson WorkForce WF-7110 inkjet printer offers fast speed, a low price, and excellent paper handing for dealing with standard paper sizes up to 13 by 19 inches, and even larger...
80%