Brother logo

Brother HL-3040CN laser printer Color 2400 x 600 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185666
Info modified on:
30 May 2023, 12:08:45
Short summary description Brother HL-3040CN laser printer Color 2400 x 600 DPI A4:

Brother HL-3040CN, LED, Color, 2400 x 600 DPI, A4, 16 ppm, Network ready

Long summary description Brother HL-3040CN laser printer Color 2400 x 600 DPI A4:

Brother HL-3040CN. Print technology: LED, Color. Number of print cartridges: 4. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm. Display: LCD. Network ready

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.