Canon logo

Canon imageFORMULA DR-2580C Sheet-fed scanner 600 x 600 DPI A4

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96387
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon imageFORMULA DR-2580C Sheet-fed scanner 600 x 600 DPI A4:

Canon imageFORMULA DR-2580C, 210 x 297 mm, 600 x 600 DPI, 24 bit, 4,6 sec/page, Sheet-fed scanner, CMOS CIS

Long summary description Canon imageFORMULA DR-2580C Sheet-fed scanner 600 x 600 DPI A4:

Canon imageFORMULA DR-2580C. Maximum scan size: 210 x 297 mm, Optical scanning resolution: 600 x 600 DPI, Input color depth: 24 bit. Scanner type: Sheet-fed scanner. Sensor type: CMOS CIS, Light source: RGB LED, Scan drivers: TWAIN. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4. Standard interfaces: USB 2.0

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.