location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Mac mini Intel® Core™2 Duo 4 GB 320 GB NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard Mini Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mac mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mac mini
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC239S/A
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Apple’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple Mac mini Intel® Core™2 Duo 4 GB 320 GB NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard Mini Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Intel® Core™2 Duo 2,53 GHz
  • - 4 GB 1066 MHz
  • - 320 GB
  • - NVIDIA GeForce 9400M 256 GB
  • - 1000 Mbit/s Bluetooth 2.1+EDR
  • - Mac OS X 10.6 Snow Leopard
More>>>
Short summary description Apple Mac mini Intel® Core™2 Duo 4 GB 320 GB NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard Mini Tower PC:
This short summary of the Apple Mac mini Intel® Core™2 Duo 4 GB 320 GB NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard Mini Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Mac mini , 2,53 GHz, Intel® Core™2 Duo, 4 GB, 320 GB, Mac OS X 10.6 Snow Leopard

Long summary description Apple Mac mini Intel® Core™2 Duo 4 GB 320 GB NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard Mini Tower PC:
This is an auto-generated long summary of Apple Mac mini Intel® Core™2 Duo 4 GB 320 GB NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard Mini Tower PC based on the first three specs of the first five spec groups.

Apple Mac mini . Processor frequency: 2,53 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 4 GB, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA GeForce 9400M. Operating system installed: Mac OS X 10.6 Snow Leopard. Chassis type: Mini Tower. Product type: PC. Weight: 1,31 kg

Source Review comments Score
about.com
Updated:
2014-06-07 02:32:05
The Bottom LineApple’s Mac mini underwent the usual fall speed bump, with faster processor speeds, double the base level of RAM, and a few additional configuration options. The Mac mini is still Apple’s entry-level Mac, but even though it’s the least e...
Good 2.26 GHz, 2.53 GHz, or 2.66 GHz Intel Core 2 Duo processor, NVIDIA GeForce 9400M graphics processor, FireWire 800 port, 5 USB ports, 2 GB base memory, twice as much as earlier models.
Bad Difficult to upgrade, 5400 RPM drive is slower than other standard drives, Limited hard drive options (160, 320, and 500 GB).
Bottom line Apple’s Mac mini underwent the usual fall speed bump, with faster processor speeds, double the base level of RAM, and a few additional configuration options. The Mac mini is still Apple’s entry-level Mac, but even though it’s the least expensive Mac, i...
60%
pcmag.com
Updated:
2014-06-07 02:32:06
The Apple Mac mini (Core 2 Duo 2.26GHz) ($599 list) still looks just like it did when it was introduced in 2005. Back then it was the only ultra small form factor (USFF) desktop worthy of the name (6.5-inches square, 2-inches high). Fast forward to...
Good Compact. Quiet. Dual-core performance. Wireless 802.11a/b/g/n and Bluetooth built in. Windows compatible. FireWire 800. More powerful than nettops.
Bad No Blu-ray option. No keyboard or mouse included. MiniDisplayPort is still a nascent technology. 30-inch LCD support requires optional DVI adapter.
Bottom line The Apple Mac mini is the entry point for the Apple faithful and is a small, cheap, decent computer, but a number of low-cost nettops offer more bang for the buck, especially since they usually are priced at $150-200 less...
60%
arstechnica.com
Updated:
2014-06-07 02:32:06
Pity the small office when it comes to technology. With anywhere from several to several dozen employees, there's often no budget for an IT director to manage all the network services required for a modern company of any size. Offices may need to han...
0%
macintouch.com
Updated:
2014-06-07 02:32:06
Apple's new Mac Mini Server combines a lightly-modified Mac Mini with a Mac OS X 10.6 "Snow Leopard" Server software, in a server package unlike anything Apple has offered before. Apple's first server was the Macintosh Workgroup Server 95, a modifi...
0%
computershopper.com
Updated:
2014-06-07 02:32:06
the company marketed it toward desktop-PC users who were interested in converting to a Mac, but didn’t want to shell out big bucks for an Apple iMac or a Mac Pro. But now that the price of t...
Good Very compact; decent performance; great connectivity for a tiny chassis...
Bad Keyboard, mouse, monitor not included; not upgradable; costly for what you get...
Bottom line If you’re a PC user with a spare monitor, looking to dip your toe into Mac waters, the Mini is a nice introduction to Apple computers. All others, though, should weigh this tiny PC's value versus an iMac...
77%
macworld.com
Updated:
2014-06-07 02:32:07
Ever since the Mac mini was first released, people have been using Apple’s diminutive Mac desktop as a server. At 6.5 inches square and 2 inches high, it bears just the sort of compact computing power you want to stick in a closet or under a desk and u...
Good Combination of hardware and software is attractively priced; enough processing power for small businesses, small workgroups in larger enterprises, and educational environments.
Bad No optical drive; use of 2.5-inch hard drives hampers speed.
Bottom line For most home users, the Mac mini with Snow Leopard Server is not a wise choice. Few home users are crazy enough to serve their Web site and blogs off of their home DSL or cable connection, and most don’t need the workgroup tools that are the main f...
90%
macworld.com
Updated:
2014-06-07 02:32:07
Back in March, when I reviewed the previous Mac mini models—officially called the Mac mini (Early 2009)—Apple’s smallest desktop computer had just received a long-overdue refresh: it had been 19 months since the company had touched the Mac mini line. B...
Good Tiny size; impressive set of features; all the dramatic improvements of the Early 2009 model plus better performance; no longer a very poor value compared to the $599 model.
Bad Slow hard drive; difficult to upgrade; performance increase over $599 model still not dramatic.
Bottom line According to Apple, the mini line was designed to be the most affordable way to get a computer with Mac OS X and iLife. While that may be true, the early-2009 Mac minis were the first that actually let you take full advantage of that software. The lat...
80%
macworld.com
Updated:
2014-06-07 02:32:07
Apple recently released an update to its Mac mini line of desktop computers. The changes include faster processors, more RAM, and Apple’s Snow Leopard operating system pre-installed. Macworld Lab has the two desktop Mac minis, and we put them through o...
0%
macworld.com
Updated:
2014-06-07 02:32:08
by Dan Frakes, Macworld.com When we reviewed the previous Mac mini iteration, we lamented the 11 months it took Apple to release that update—a period so lengthy that many people wondered if Apple would discontinue the line. So you can imagine the specu...
Good Tiny size; significantly improved graphics performance compared to older models; dual video outputs with support for extended Desktop mode and 30-inch displays; five USB ports; FireWire 800.
Bad Slow hard drive; difficult to upgrade; $200 premium over $599 model doesn’t get you many improvements.
Bottom line The new Mac mini models provide the most significant upgrades to the line yet, offering slightly better CPU performance, considerably improved video capabilities, increased expandability, and better wireless technology. The result is that for the firs...
80%
pcmag.com
Updated:
2014-06-07 02:32:08
The Apple Mac mini has been an entry-level mainstay for the Apple faithful ever since its introduction in 2005. The exterior of the Mac mini (Nvidia GeForce 9400M) ($799 list) is the same 2 by 6.5 by 6.5 inches (HWD) thats been a mini hallmark for...
Good Compact. Energy efficient. Quiet. Dual-core performance. Wireless 802.11a/b/g/n and Bluetooth built in. New iLife 09. Mac Os X 10.5 Windows compatible. FireWire 800 now standard.
Bad No Blu-ray option. No keyboard or mouse included. DisplayPort is still a nascent technology. 30-inch LCD support requires optional DVI adapter.
Bottom line The minis new internals bring it up to the same performance level as Apples MacBook, and thats a good thing. Its the nettop-sized desktop thats a better alternative for many users...
70%
gizmodo.com
Updated:
2014-06-07 02:32:08
The Mac Mini is the greatest Mac that never was, always just a little too expensive and/or a little too underfeatured to be perfect. This time it's closer than ever to perfection—but still falls short. Sure, a $500 price tag would be great...
0%
Country Distributor
United Kingdom 1 distributor(s)