location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Pen and crossword C13T16264511 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pen and crossword
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13T16264511
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T16264511
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946638843
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:15:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Pen and crossword C13T16264511 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Standard Yield
  • - Black ink cartridges quantity: 1 Color ink cartridges quantity: 3
  • - Brand compatibility: Epson
  • - 1 pc(s)
More>>>
Short summary description Epson Pen and crossword C13T16264511 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow:
This short summary of the Epson Pen and crossword C13T16264511 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Pen and crossword C13T16264511, Standard Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Pigment-based ink, 5,4 ml, 3,1 ml

Long summary description Epson Pen and crossword C13T16264511 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Epson Pen and crossword C13T16264511 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Epson Pen and crossword C13T16264511. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 5,4 ml, Supply type: Multi pack, Color ink volume: 3,1 ml, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- WorkForce WF-2760DWF - WorkForce WF-2750DWF - WorkForce WF-2660DWF - WorkForce WF-2650DWF - WorkForce WF-2630WF - WorkForce WF-2540WF - WorkForce WF-2530WF - WorkForce WF-2520NF - WorkForce WF-2510WF - WorkForce WF-2010W
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Color ink cartridges quantity
3
Black ink volume
5,4 ml
Color ink volume
3,1 ml
Type *
Original
Cartridge capacity
Standard Yield
Printing colors *
Black, Cyan, Magenta, Yellow
Brand compatibility *
Epson
Supply type *
Multi pack
OEM code
C13T16264511
Country of origin
United Kingdom
Weight & dimensions
Package width
195 mm
Package depth
320 mm
Package height
20 mm
Package weight
158 g
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946640464
Logistics data
Quantity per pallet
800 pc(s)
Master (outer) case width
400 mm
Master (outer) case length
455 mm
Master (outer) case height
250 mm
Quantity per master (outer) case
40 pc(s)
Master (outer) case weight
6 kg
Harmonized System (HS) code
84439990
Quantity per pallet (UK)
800 pc(s)
Quantity per pallet layer
160 pc(s)
Quantity per pallet layer (UK)
160 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 8 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)