location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Universal Adhesive Vinyl 914 mm x 20 m (36 in x 66 ft)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Adhesive Vinyl 914 mm x 20 m (36 in x 66 ft)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8676A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780326125 show
Category: Printing Films Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61827
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Mar 2013
Product end of life date
Guarantee: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit http:///go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Universal Adhesive Vinyl 914 mm x 20 m (36 in x 66 ft) :
The short editorial description of HP Universal Adhesive Vinyl 914 mm x 20 m (36 in x 66 ft)

HP Universal Adhesive Vinyl 290 gsm-914 mm x 20 m (36 in x 66 ft)
More>>>
HP Universal Adhesive Vinyl 914 mm x 20 m (36 in x 66 ft):
The official marketing text of HP Universal Adhesive Vinyl 914 mm x 20 m (36 in x 66 ft) as supplied by the manufacturer










Short summary description HP Universal Adhesive Vinyl 914 mm x 20 m (36 in x 66 ft):
This short summary of the HP Universal Adhesive Vinyl 914 mm x 20 m (36 in x 66 ft) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Universal Adhesive Vinyl 914 mm x 20 m (36 in x 66 ft), Matte, 1 year(s), 290 g/m², Switzerland, 15 - 30 °C, 5,08 cm

Long summary description HP Universal Adhesive Vinyl 914 mm x 20 m (36 in x 66 ft):
This is an auto-generated long summary of HP Universal Adhesive Vinyl 914 mm x 20 m (36 in x 66 ft) based on the first three specs of the first five spec groups.

HP Universal Adhesive Vinyl 914 mm x 20 m (36 in x 66 ft). Finish type: Matte, Printing material shelf life: 1 year(s), Media weight: 290 g/m². Core diameter: 5,08 cm. Package dimensions (WxDxH): 974 x 120 x 130 mm, Package weight: 6,97 kg

Features
Finish type
Matte
Printing material shelf life
1 year(s)
Media weight
290 g/m²
Country of origin
Switzerland
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Core diameter
5,08 cm
Packaging data
Package dimensions (WxDxH)
974 x 120 x 130 mm
Package weight
6,97 kg
Technical details
Printing material whiteness
88
Printing material brightness
97%
Core size (imperial)
2"