location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak Alaris i40 Sheet-fed scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i40
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1761972
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kodak Alaris i40 Sheet-fed scanner
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Sheet-fed scanner
  • - Color scanning
  • - Maximum scan size: 215 x 863 mm Sensor type: CCD
  • - USB port
  • - 40 W
More>>>
Short summary description Kodak Alaris i40 Sheet-fed scanner:
This short summary of the Kodak Alaris i40 Sheet-fed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak Alaris i40, 215 x 863 mm, 24 bit, 3 sec/page, Sheet-fed scanner, CCD, USB 2.0

Long summary description Kodak Alaris i40 Sheet-fed scanner:
This is an auto-generated long summary of Kodak Alaris i40 Sheet-fed scanner based on the first three specs of the first five spec groups.

Kodak Alaris i40. Maximum scan size: 215 x 863 mm, Input color depth: 24 bit, Flatbed scan speed (b/w, A4): 3 sec/page. Scanner type: Sheet-fed scanner. Sensor type: CCD. Standard interfaces: USB 2.0. Power consumption (typical): 40 W, Power consumption (standby): 12 W

Scanning
Maximum scan size *
215 x 863 mm
Color scanning
Yes
Input color depth
24 bit
Film scanning
Yes
Grayscale levels
256
Flatbed scan speed (b/w, A4)
3 sec/page
Design
Scanner type *
Sheet-fed scanner
Performance
Sensor type *
CCD
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
40 W
Power consumption (standby)
12 W
System requirements
Mac compatibility
No
Compatible operating systems
Windows XP, 2000 Professional, Me, 98SE
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
15 - 76%
Certificates
Certification
AS/NZS 3548 Class B (C-Tick Mark), CAN/CSA-C22.2 No. 60950 Certifications (C-UL Mark), Canada ICES-003 Issue 3 (Class B), GB4943, GB9254 (Class B), GB 17625.1 Harmonics (CCC “S&E” Mark), EN 55022 ITE Emissions (Class B), EN 61000-3-3 Flicker, EN 55024 ITE Immunity, (CE Mark), EN 60950 (TUV GS Mark), IEC 60950, CISPR 22 Class B, VCCI (Class B), CNS 13438 (Class B), (BSMI Mark), UL 60950 (UL Mark), CFR 47 Part 15 Subpart B (FCC Class B), Argentina S-Mark
Weight & dimensions
Weight
4,1 kg
Packaging content
Bundled software
- TWAIN & ISIS drivers - Kodak Capture Software, Lite - Readiris Pro Corporate Edition
Other features
Dimensions (WxDxH)
337 x 168 x 162 mm
Power requirements
100–240 V; 50-60 Hz
Brand Image Article code product Stock Price from
Kodak Alaris i30 Sheet-fed scanner Kodak Alaris i30 Sheet-fed scanner
(show image)
1872365 i30 0.00
(excl. VAT)
0 (incl. VAT)