location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Loxit 8400 TV mount 2,41 m (95") Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Loxit Check ‘Loxit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8400
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Loxit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Loxit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Loxit 8400 TV mount 2,41 m (95") Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 150 kg
  • - Minimum screen size: 106,7 cm (42") Maximum screen size: 2,41 m (95") Floor
  • - Number of displays supported: 1
  • - Height adjustment
  • - Black, Grey
More>>>
Short summary description Loxit 8400 TV mount 2,41 m (95") Black, Grey:
This short summary of the Loxit 8400 TV mount 2,41 m (95") Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Loxit 8400, 106,7 cm (42"), 2,41 m (95"), 150 kg, Black, Grey

Long summary description Loxit 8400 TV mount 2,41 m (95") Black, Grey:
This is an auto-generated long summary of Loxit 8400 TV mount 2,41 m (95") Black, Grey based on the first three specs of the first five spec groups.

Loxit 8400. Maximum weight capacity: 150 kg, Minimum screen size: 106,7 cm (42"), Maximum screen size: 2,41 m (95"). Product color: Black, Grey