Philips logo

Philips QP6510/64 precision trimmer Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177739
Info modified on:
16 Jul 2024, 02:45:24
Short summary description Philips QP6510/64 precision trimmer Black, Silver:

Philips QP6510/64, Beard, Moustache, 0,4 mm, 1 cm, Black, Silver, Battery, 100-240 V

Long summary description Philips QP6510/64 precision trimmer Black, Silver:

Philips QP6510/64. Precision trimmer purpose: Beard, Moustache, Minimum hair length: 0,4 mm, Maximum hair length: 1 cm. Product color: Black, Silver. Power source: Battery, AC input voltage: 100-240 V, Battery type: Built-in battery

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.