location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C9725A fuser 150000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C9725A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9725A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698394809 show
Category:
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2024 00:14:58
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship until the printer provides a low-life indicator on the control panel.
Long product name HP C9725A fuser 150000 pages :
The short editorial description of HP C9725A fuser 150000 pages

HP Color LaserJet C9725A 110V Image Fuser Kit
More>>>
HP C9725A fuser 150000 pages:
The official marketing text of HP C9725A fuser 150000 pages as supplied by the manufacturer








Short summary description HP C9725A fuser 150000 pages:
This short summary of the HP C9725A fuser 150000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

HP C9725A, 150000 pages, 2,1 kg, 20 - 80%, 10 - 30 °C, -20 - 40 °C, 50 - 86 °F

Long summary description HP C9725A fuser 150000 pages:
This is an auto-generated long summary of HP C9725A fuser 150000 pages based on the first three specs of the first five spec groups.

HP C9725A. Page yield: 150000 pages. Weight: 2,1 kg. Package weight: 3,2 kg, Package dimensions (WxDxH): 561 x 298 x 308 mm

Features
Page yield
150000 pages
Weight & dimensions
Weight
2,1 kg
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
-20 - 40 °C
Operational conditions
Operating temperature (T-T)
50 - 86 °F
Storage relative humidity (H-H)
10 - 90%
Packaging data
Package weight
3,2 kg
Package dimensions (WxDxH)
561 x 298 x 308 mm
Technical details
Package dimensions (W x D x H)
561,1 x 298,2 x 308,1 mm (22.1 x 11.7 x 12.1")
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
United States 2 distributor(s)