Philips logo

Philips Avance Collection HR2096/02 blender Tabletop blender 800 W Black, Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93259
Info modified on:
03 Aug 2024, 21:50:19
Short summary description Philips Avance Collection HR2096/02 blender Tabletop blender 800 W Black, Stainless steel:

Philips Avance Collection HR2096/02, Tabletop blender, Pulse function, Ice crushing, 1 m, 800 W, Black, Stainless steel

Long summary description Philips Avance Collection HR2096/02 blender Tabletop blender 800 W Black, Stainless steel:

Philips Avance Collection HR2096/02. Type: Tabletop blender, Product color: Black, Stainless steel, Cord length: 1 m. Jug capacity: 2 L. Housing material: Polypropylene (PP), Blade material: Stainless steel, Material jar(s): Glass. Power: 800 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Packaging content: Spatula

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.