location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bertazzoni La Germania FTR905MFESXT cooker Freestanding cooker Electric Gas Black, Stainless steel A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bertazzoni La Germania Check ‘Bertazzoni La Germania’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FTR905MFESXT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FTR905MFESXT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8056772405224
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘Bertazzoni La Germania’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bertazzoni La Germania: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:04:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bertazzoni La Germania FTR905MFESXT cooker Freestanding cooker Electric Gas Black, Stainless steel A
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding cooker Gas Oven power source: Electric Black, Stainless steel
  • - Built-in display
  • - Number of cooking zones: 5 zone(s)
  • - Oven net capacity: 85 L
  • - Grill Defrost function
  • - Interior light
More>>>
Short summary description Bertazzoni La Germania FTR905MFESXT cooker Freestanding cooker Electric Gas Black, Stainless steel A:
This short summary of the Bertazzoni La Germania FTR905MFESXT cooker Freestanding cooker Electric Gas Black, Stainless steel A data-sheet is auto-generated and uses the product title and the first six key specs.

Bertazzoni La Germania FTR905MFESXT, Freestanding cooker, Black, Stainless steel, Buttons, Rotary, Front, Electronic, Gas

Long summary description Bertazzoni La Germania FTR905MFESXT cooker Freestanding cooker Electric Gas Black, Stainless steel A:
This is an auto-generated long summary of Bertazzoni La Germania FTR905MFESXT cooker Freestanding cooker Electric Gas Black, Stainless steel A based on the first three specs of the first five spec groups.

Bertazzoni La Germania FTR905MFESXT. Product type: Freestanding cooker, Product color: Black, Stainless steel, Control type: Buttons, Rotary. Hob type: Gas, Number of cooking zones: 5 zone(s), Top surface type: Stainless steel. Oven size: Large, Oven power source: Electric, Oven net capacity: 85 L. Energy efficiency class: A, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 900 mm, Depth: 600 mm, Height: 925 mm

Brand Image Article code product Stock Price from
Bertazzoni La Germania

Bertazzoni La Germania Americana AMN905MFESWC cooker Freestanding cooker Electric Gas White A
(show image)
AMN905MFESWC AMN905MFESWC 0.00
(excl. VAT)
0 (incl. VAT)
Bertazzoni La Germania

Bertazzoni La Germania AMN905MFESCRE cooker Freestanding cooker Electric Gas Cream, Stainless steel B
(show image)
AMN905MFESCRE AMN905MFESCRE 0.00
(excl. VAT)
0 (incl. VAT)
Bertazzoni La Germania

Bertazzoni La Germania AMN604MFESXC cooker Freestanding cooker Electric Gas Stainless steel A
(show image)
AMN604MFESXC AMN604MFESXC 0.00
(excl. VAT)
0 (incl. VAT)
Bertazzoni La Germania

Bertazzoni La Germania FTR604MFESXE cooker Freestanding cooker Electric Gas Stainless steel A
(show image)
FTR604MFESXE FTR604MFESXE 0.00
(excl. VAT)
0 (incl. VAT)