HP logo

HP USB Premium mouse Office Ambidextrous USB Type-A Laser 1200 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127935
Info modified on:
10 Jul 2023, 20:08:42
End of life date:
31 Dec 2021
Short summary description HP USB Premium mouse Office Ambidextrous USB Type-A Laser 1200 DPI:

HP USB Premium Mouse, Ambidextrous, Laser, USB Type-A, 1200 DPI, Black

Long summary description HP USB Premium mouse Office Ambidextrous USB Type-A Laser 1200 DPI:

HP USB Premium Mouse. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Wheel. Product color: Black

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.