location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-K8385A toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-K8385A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-K8385A show
Show alternative article codes used in the online market place
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2022 21:57:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLX-K8385A toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Standard Yield
  • - Black toner page yield: 20000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Samsung CLX-K8385A toner cartridge 1 pc(s) Original Black:
This short summary of the Samsung CLX-K8385A toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-K8385A, 20000 pages, Black, 1 pc(s)

Long summary description Samsung CLX-K8385A toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Samsung CLX-K8385A toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Samsung CLX-K8385A. Black toner page yield: 20000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
MultiXpress CLX-K8385A
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
20000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
Samsung
Product color
Black, White
Packaging data
Package width
448 mm
Package depth
127 mm
Package height
171 mm
Package weight
1,14 kg
Package tare weight
280 g
Package type
Box
Other features
Print technology
Laser printing
Logistics data
Pallet dimensions (W x D x H)
1380 x 1112 x 120 mm
Harmonized System (HS) code
84439990
Number of cartons per pallet (intermodal container 20ft)
480 pc(s)
Number of cartons per pallet (intermodal container 40ft)
960 pc(s)
Master (outer) case width
460 mm
Master (outer) case length
278 mm
Master (outer) case height
363 mm
Master (outer) case weight
6,02 kg
Master (outer) case tare weight
900 g
Quantity per master (outer) case
4 pc(s)
Brand Image Article code product Stock Price from
Samsung CLT-P406C toner cartridge 4 pc(s) Original Black, Blue, Magenta, Yellow Samsung CLT-P406C toner cartridge 4 pc(s) Original Black, Blue, Magenta, Yellow
(show image)
CLT-P406C CLT-P406C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung MLT-D111S toner cartridge 1 pc(s) Original Black Samsung MLT-D111S toner cartridge 1 pc(s) Original Black
(show image)
MLT-D111S MLT-D111S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung MLT-D119S toner cartridge 1 pc(s) Original Black Samsung MLT-D119S toner cartridge 1 pc(s) Original Black
(show image)
MLT-D119S MLT-D119S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLX-M8385A toner cartridge 1 pc(s) Original Magenta Samsung CLX-M8385A toner cartridge 1 pc(s) Original Magenta
(show image)
CLX-M8385A CLX-M8385A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLX-Y8385A toner cartridge 1 pc(s) Original Yellow Samsung CLX-Y8385A toner cartridge 1 pc(s) Original Yellow
(show image)
CLX-Y8385A CLX-Y8385A 0.00
(excl. VAT)
0 (incl. VAT)