location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu AMILO Li 3710 Intel® Pentium® Dual-Core T4300 39,6 cm (15.6") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AMILO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMILO Li 3710
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:L3710MF022NL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4049699202087
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu AMILO Li 3710 Intel® Pentium® Dual-Core T4300 39,6 cm (15.6") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Pentium® Dual-Core T4300 2,1 GHz
  • - 39,6 cm (15.6") 1366 x 768 pixels 16:9
  • - 3 GB DDR2-SDRAM 667 MHz 1 x 1 + 1 x 2 GB
  • - 250 GB DVD Super Multi
  • - Intel® GMA 4500M
  • - 3,1666 h 65 W
  • - Windows 7 Home Premium
More>>>
Short summary description Fujitsu AMILO Li 3710 Intel® Pentium® Dual-Core T4300 39,6 cm (15.6") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows 7 Home Premium:
This short summary of the Fujitsu AMILO Li 3710 Intel® Pentium® Dual-Core T4300 39,6 cm (15.6") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu AMILO Li 3710, Intel® Pentium® Dual-Core, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 250 GB

Long summary description Fujitsu AMILO Li 3710 Intel® Pentium® Dual-Core T4300 39,6 cm (15.6") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows 7 Home Premium:
This is an auto-generated long summary of Fujitsu AMILO Li 3710 Intel® Pentium® Dual-Core T4300 39,6 cm (15.6") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows 7 Home Premium based on the first three specs of the first five spec groups.

Fujitsu AMILO Li 3710. Processor family: Intel® Pentium® Dual-Core, Processor model: T4300, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Home Premium. Weight: 2,7 kg

Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Display response rise/fall
16 ms
Contrast ratio (typical)
400:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® Dual-Core
Processor model *
T4300
Processor cores
2
Processor threads
2
Processor frequency *
2,1 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Pentium T4000 Series for Mobile
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
10,5
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MiniSD, MMC, SD
Graphics
Discrete graphics card model *
Intel® GMA 4500M
Discrete graphics card *
Yes
Maximum graphics card memory
1,277 GB
Maximum resolution
2048 x 1536 pixels
Audio
Audio system
Realtek ALC662-GR
Number of built-in speakers
2
Speaker power
2 W
Camera
Video capturing speed
30 fps
Optical drive
DVD read speed
8x
DVD interface type
SATA
CD read speed
24x
CD-R write speed
24x
CD-RW write speed
16x
DVD-R write speed
8x
DVD-R Double Layer write speed
6x
DVD-RW write speed
6x
DVD+R write speed
8x
DVD+R Double Layer write speed
6x
DVD+RW write speed
8x
DVD-RAM write speed
5x
Network
Networking features
Fast Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® GL40 Express
Keyboard
Keyboard layout
QWERTY
Keyboard number of keys
85
Software
Pre-installed software
Microsoft Works, Microsoft Office Home & Student Trial, Adobe Acrobat Reader, Nero Essentials S, Microsoft Internet Explorer
Trial software
Microsoft Office Home & Student Trial
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor code
SLGJM
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37253
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
2200 mAh
Battery life (max)
3,1666 h
Power
AC adapter power
65 W
AC adapter input voltage
110 - 240 V
AC adapter output current
3,25 A
AC adapter output voltage
20 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Certificates
Certification
CE, R&TTE, RoHS, GOST
Weight & dimensions
Width
380 mm
Depth
245 mm
Height (front)
2,48 cm
Height (rear)
3,74 cm
Weight *
2,7 kg
Video
Video card features
DirectX 10
Other features
Wireless technology
IEEE 802.11b/g
Infrared data port
No
Type
PC
Display
LCD
Relative humidity
10 - 90%
TV-in port
No
Compatible operating systems
Microsoft Windows Vista Business/Home Premium/Vista Home Basic
Battery recharge time (off)
1,666 h
Battery recharge time (on)
2,333 h
Internal modem
No