location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DUB-E100 network card Ethernet 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DUB-E100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DUB-E100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7900692459540 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 539306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:41:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link DUB-E100 network card Ethernet 100 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - USB Ethernet
  • - 100 Mbit/s 10/100BaseT(X)
More>>>
Short summary description D-Link DUB-E100 network card Ethernet 100 Mbit/s:
This short summary of the D-Link DUB-E100 network card Ethernet 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DUB-E100, Wired, USB, Ethernet, 100 Mbit/s, Black

Long summary description D-Link DUB-E100 network card Ethernet 100 Mbit/s:
This is an auto-generated long summary of D-Link DUB-E100 network card Ethernet 100 Mbit/s based on the first three specs of the first five spec groups.

D-Link DUB-E100. Connectivity technology: Wired, Host interface: USB, Interface: Ethernet. Maximum data transfer rate: 100 Mbit/s. Product color: Black

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
Network
Maximum data transfer rate *
100 Mbit/s
Networking standards *
IEEE 802.3, IEEE 802.3u
Cabling technology
10/100BaseT(X)
Full duplex
Yes
Design
Product color
Black
Internal *
No
LED indicators
Link, Power
Certification
FCC Class B, CE Class B
Power
Input current
0.5 A
Power consumption (typical)
2,5 W
Power consumption
150 mA
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows ME, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
20 - 70 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
21,3 mm
Depth
73 mm
Height
20 mm
Weight & dimensions
Weight
22 g
Packaging data
Package width
138 mm
Package depth
138 mm
Package height
30 mm
Package weight
116 g
Logistics data
Harmonized System (HS) code
85176990
Shipping (inner) case net weight
1,88 kg
Shipping (inner) case length
36 cm
Shipping (inner) case height
34,5 cm
Shipping (inner) case width
32 cm
Quantity per shipping (inner) case
40 pc(s)
Pallet gross weight (air)
378 kg
Number of cartons per pallet (air)
45 pc(s)
Quantity per pallet (air)
1800 pc(s)
Pallet height (air)
186 cm
Pallet gross weight (sea)
378 kg
Number of cartons per pallet (sea)
45 pc(s)
Quantity per pallet (sea)
1800 pc(s)
Pallet height (sea)
186 cm
Shipping (inner) case weight
8,4 kg
Pallet width
110 cm
Pallet length
120 cm
Other features
Compliance industry standards
OHCI, EHCI
Supported data transfer rates
10/100
Ports quantity
1
Brand Image Article code product Stock Price from
D-Link DUB-E250 network card Ethernet 2500 Mbit/s D-Link DUB-E250 network card Ethernet 2500 Mbit/s
(show image)
DUB-E250 DUB-E250 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DUB-A2 network card 480 Mbit/s D-Link DUB-A2 network card 480 Mbit/s
(show image)
DUB-A2 DUB-A2 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWL-G122 network card 54 Mbit/s D-Link DWL-G122 network card 54 Mbit/s
(show image)
DWL-G122 DWL-G122 0.00
(excl. VAT)
0 (incl. VAT)
D-Link USB 2.0 CardBus Adapter D-Link USB 2.0 CardBus Adapter
(show image)
DUB-C2 USB 2.0 CardBus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
D-Link AirPlus Xtreme G 54 Mbit/s D-Link AirPlus Xtreme G 54 Mbit/s
(show image)
DWL-G120 AirPlus Xtreme G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)